VAST STOCK CO., LIMITED Datasheets for IC Voltage Regulators

IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more

Page: 1 10 20 30 33 34 35 36 37 38 39 40 41 42 43 44 45 50 60 70 80
Product Name Notes
LDO Voltage Regulators 16V Input 1A Voltage Regulator
LDO Voltage Regulators 16V Input Manual ECO Mode Shift 300mA Voltage Regulator with Reverse Current Protection
LDO Voltage Regulators LDO Regulator with Eco function
LDO Voltage Regulators Low Supply Current 150mA Voltage Regulator (LDO Regulator)
LDO Voltage Regulators Low supply Current LDO Regulator
Switching Controllers 13.2V Input PWM/VFM Step-down DCDC Controller
Switching Controllers 18.5V Input PWM/VFM Step-down DCDC Controller
Switching Controllers Boost DC/DC Controller
Switching Controllers Buck DC/DC Controller
Switching Controllers PWM Step-up DCDC Controller
Switching Voltage Regulators 1.2A 30V Input PWM Step-down DCDC Converter
Switching Voltage Regulators 2A 30V Input PWM Step-down DCDC Converter
Switching Voltage Regulators 3A 30V Input PWM Step-down DCDC Converter with Synchronous Rectifier Ext. Low-side Tr.
Switching Voltage Regulators 8V Input PWM Step-up DCDC Converter
Switching Voltage Regulators Boost DC/DC Converter
Switching Voltage Regulators BoostDC/DC Converter for White LED
Switching Voltage Regulators Buck DC/DC Converter
Switching Voltage Regulators PWM Step-down DCDC Converter with Synchronous Rectifier
Switching Voltage Regulators PWM Step-up DCDC Converter for PMOLED and General Use with Shutdown Function
Switching Voltage Regulators PWM Step-up DCDC Converter for PMOLED
Switching Voltage Regulators PWM Step-up DCDC Converter for White LED/PMOLED and General Use with Shutdown Function
Switching Voltage Regulators PWM Step-up DCDC Converter for White LED/PMOLED and General Use
Switching Voltage Regulators PWM Step-up DCDC Converter for White LED
Switching Voltage Regulators PWM Step-up DCDC Converter LED/PMOLED
Switching Voltage Regulators PWM/VFM Step-up DCDC Converter for White LED/PMOLED and General Use
Switching Voltage Regulators PWM/VFM Step-up DCDC Converter for White LED

<< Prev Next >>