Ricoh Corporation PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RN5RK331B-TR-FE RN5RK331B-TR-FE

Description
Manufacturer: Ricoh Win Source Part Number: 892039-RN5RK331B-TR- FE Series: RN5RK Operating Temperature Range: -40°C ~ 85°C Features: Boost Switching Regulator IC Positive Fixed 3.3V 1 Output - SC-74A, SOT-753 Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Family Name: RN5RK331 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Ricoh Win Source Part Number: 892039-RN5RK331B-TR- FE Series: RN5RK Operating Temperature Range: -40°C ~ 85°C Features: Boost Switching Regulator IC Positive Fixed 3.3V 1 Output - SC-74A, SOT-753 Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Family Name: RN5RK331 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RN5RK331B-TR-FE - 892039-RN5RK331B-TR-FE - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RN5RK331B-TR-FE
892039-RN5RK331B-TR-FE
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RN5RK331B-TR-FE 892039-RN5RK331B-TR-FE
Manufacturer: Ricoh Win Source Part Number: 892039-RN5RK331B-TR- FE Series: RN5RK Operating Temperature Range: -40°C ~ 85°C Features: Boost Switching Regulator IC Positive Fixed 3.3V 1 Output - SC-74A, SOT-753 Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Family Name: RN5RK331 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001

Manufacturer: Ricoh
Win Source Part Number: 892039-RN5RK331B-TR-FE
Series: RN5RK
Operating Temperature Range: -40°C ~ 85°C
Features: Boost Switching Regulator IC Positive Fixed 3.3V 1 Output - SC-74A, SOT-753
Package: SC-74A, SOT-753
Package: Reel - TR
Mounting: Surface Mount
Family Name: RN5RK331
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8542.39.0001

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
RN5RK331B-TR-FE
Switching Voltage Regulators RN5RK331B-TR-FE
Switching Voltage Regulators 8V Input VFM Step-up DCDC Converter

Switching Voltage Regulators 8V Input VFM Step-up DCDC Converter

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 892039-RN5RK331B-TR-FE RN5RK331B-TR-FE
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RN5RK331B-TR-FE Switching Voltage Regulators
Package Type SOT23; Other; SOT-23-5
Unlock Full Specs
to access all available technical data