Ricoh Corporation PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RN5RK301A-TR-FE RN5RK301A-TR-FE

Description
Manufacturer: Ricoh Win Source Part Number: 892036-RN5RK301A-TR- FE Series: RN5RK Operating Temperature Range: -40°C ~ 85°C Features: Boost Switching Regulator IC Positive Fixed 3V 1 Output - SC-74A, SOT-753 Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Family Name: RN5RK301 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001 Other Part Number: 2129-RN5RK301A-TR-FE CT, RN5RK301A-TR-FE-ND, 2129-RN5RK301A-TR-FE DKR, 2129-RN5RK301A-TR-FE TR
Request a Quote Datasheet
Description
Manufacturer: Ricoh Win Source Part Number: 892036-RN5RK301A-TR- FE Series: RN5RK Operating Temperature Range: -40°C ~ 85°C Features: Boost Switching Regulator IC Positive Fixed 3V 1 Output - SC-74A, SOT-753 Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Family Name: RN5RK301 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001 Other Part Number: 2129-RN5RK301A-TR-FE CT, RN5RK301A-TR-FE-ND, 2129-RN5RK301A-TR-FE DKR, 2129-RN5RK301A-TR-FE TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RN5RK301A-TR-FE - 892036-RN5RK301A-TR-FE - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RN5RK301A-TR-FE
892036-RN5RK301A-TR-FE
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RN5RK301A-TR-FE 892036-RN5RK301A-TR-FE
Manufacturer: Ricoh Win Source Part Number: 892036-RN5RK301A-TR- FE Series: RN5RK Operating Temperature Range: -40°C ~ 85°C Features: Boost Switching Regulator IC Positive Fixed 3V 1 Output - SC-74A, SOT-753 Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Family Name: RN5RK301 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001 Other Part Number: 2129-RN5RK301A-TR-FE CT, RN5RK301A-TR-FE-ND, 2129-RN5RK301A-TR-FE DKR, 2129-RN5RK301A-TR-FE TR

Manufacturer: Ricoh
Win Source Part Number: 892036-RN5RK301A-TR-FE
Series: RN5RK
Operating Temperature Range: -40°C ~ 85°C
Features: Boost Switching Regulator IC Positive Fixed 3V 1 Output - SC-74A, SOT-753
Package: SC-74A, SOT-753
Package: Reel - TR
Mounting: Surface Mount
Family Name: RN5RK301
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8542.39.0001
Other Part Number: 2129-RN5RK301A-TR-FECT, RN5RK301A-TR-FE-ND, 2129-RN5RK301A-TR-FEDKR, 2129-RN5RK301A-TR-FETR

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
RN5RK301A-TR-FE
Switching Voltage Regulators RN5RK301A-TR-FE
Switching Voltage Regulators 8V Input VFM Step-up DCDC Converter

Switching Voltage Regulators 8V Input VFM Step-up DCDC Converter

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 892036-RN5RK301A-TR-FE RN5RK301A-TR-FE
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RN5RK301A-TR-FE Switching Voltage Regulators
Package Type SOT23; Other; SOT-23-5
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 2222777 - RS Components, Ltd.
Specs
IOUT 3.5 amps
Efficiency 86 %
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Specs
Package Type Other; Tube
fsw 67 kHz
Duty Cycle 75
View Details
LM25005 7-42V Wide Vin, 2.5A, Current Mode Non-Synchronous Buck Regulator - LM25005MH/NOPB - Texas Instruments
Specs
Configuration / Function Buck; Buck-Boost
Package Type Other; HTSSOP
Special Features Enable,Frequency Synchronization
View Details
8 suppliers