Switching Regulator, 120kHz Switching Freq-Max, CMOS, PDSO5
Manufacturer: Ricoh
Win Source Part Number: 892042-RN5RK501B-TR-
Operating Temperature Range: -40°C ~ 85°C
Features: Boost Regulator Positive Output Step-Up - DC-DC Controller IC SOT-23-5
Package: SC-74A, SOT-753
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: 8V
Family Name: RN5RK501
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8542.39.0001
Other Part Number: 2129-RN5RK501B-TR-FE
Switching Voltage Regulators 8V Input VFM Step-up DCDC Converter
| Rochester Electronics | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | RN5RK501B-TR-FE | 892042-RN5RK501B-TR-FE | RN5RK501B-TR-FE |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - RN5RK501B-TR-FE | Switching Voltage Regulators | |
| Package Type | SOT23; Other; SOT-23-5 | SOT23; Other; SOT-23-5 |