VAST STOCK CO., LIMITED Datasheets for IC Voltage Regulators

IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more

Page: 1 10 20 30 38 39 40 41 42 43 44 45 46 47 48 49 50 60 70 80
Product Name Notes
LDO Voltage Regulators 10V Input 150mA Voltage Regulator (LDO Regulator)
LDO Voltage Regulators 10V Input 300mA Voltage Regulator (LDO Regulator)
LDO Voltage Regulators 200 mA Voltage Regulator (LDO Regulator) with Alternative Dual-Voltage Level Output
LDO Voltage Regulators 300 mA 10 V Input LDO Regulator for Industrial Applications
LDO Voltage Regulators Automatic ECO Mode Shift Low Voltage 200mA Voltage Regulator (LDO Regulator)
LDO Voltage Regulators Dual 300mA Voltage Regulator (LDO Regulator)
LDO Voltage Regulators Low Supply Current 11V Input 150mA Voltage Regulator with Reverse Current Protection
LDO Voltage Regulators Low Voltage Dual 150mA Voltage Regulator (LDO Regulator) with 2 input pins
LDO Voltage Regulators Low Voltage Dual 150mA Voltage Regulator (LDO Regulator) with sequence control
LDO Voltage Regulators Low Voltage Dual 300mA Voltage Regulator (LDO Regulator)
LDO Voltage Regulators Manual/Automatic ECO Mode Shift Low Voltage 150mA Voltage Regulator (LDO Regulator)
LDO Voltage Regulators Manual/Automatic ECO Mode Shift Low Voltage 300mA Voltage Regulator (LDO Regulator)
LDO Voltage Regulators
Switching Voltage Regulators 1A PWM/VFM Step-up DCDC Converter
Switching Voltage Regulators Boost DC/DC Converter
Switching Voltage Regulators Current Mode PWM/VFM Step-up DCDC Converter
Switching Voltage Regulators PWM/VFM Step-up DCDC Converter with Synchronous Rectifier

<< Prev Next >>