VAST STOCK CO., LIMITED Datasheets for IC Voltage Regulators
IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more
| Product Name | Notes |
|---|---|
| LDO Voltage Regulators 120mA Voltage Regulator | |
| LDO Voltage Regulators 150 mA LDO Regulator for Industrial Applications | |
| LDO Voltage Regulators 1A Voltage Regulator (LDO Regulator) | |
| LDO Voltage Regulators 24V Input Automatic ECO Mode Shift 150mA Voltage Regulator (LDO Regulator) | |
| LDO Voltage Regulators 24V Input Automatic ECO Mode Shift 150mA Voltage Regulator | |
| LDO Voltage Regulators 2A/1.5A Voltage Regulator (LDO Regulator) | |
| LDO Voltage Regulators 800mA Voltage Regulator (LDO Regulator) | |
| LDO Voltage Regulators Low Supply Current 150mA Voltage Regulator (LDO Regulator) | |
| LDO Voltage Regulators Low Supply Current 24V Input 150mA Voltage Regulator | |
| LDO Voltage Regulators Low Supply Current 24V Input 90mA to 150mA Voltage Regulator with VD | |
| LDO Voltage Regulators Low supply Current LDO Regulator | |
| LDO Voltage Regulators Low Voltage 1A Voltage Regulator (LDO Regulator) | |
| LDO Voltage Regulators Low Voltage 1A Voltage Regulator | |
| LDO Voltage Regulators Low Voltage 300mA Voltage Regulator | |
| LDO Voltage Regulators Manual ECO Mode Shift 150mA Voltage Regulator (LDO Regulator) with Reverse Current Protection | |
| LDO Voltage Regulators Manual ECO Mode Shift Low Voltage 200mA Voltage Regulator | |
| LDO Voltage Regulators Manual ECO Mode Shift Low Voltage 300mA Voltage Regulator | |
| LDO Voltage Regulators |
| << Prev | Next >> |