Utmel Electronic Limited Datasheets for IC Voltage Regulators
IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more
| Product Name | Notes |
|---|---|
| 10V INPUT 500MA HIGH SPEED LDO R | |
| 200MA HIGH SPEED LDO REGULATOR | |
| 28V HIGH SPEED VOLTAGE REGULATOR | |
| 28V INPUT VOLTAGE REGULATOR | |
| 300MA HIGH SPEED LDO REGULATOR | |
| 700MA HIGH SPEED LDO REGULATOR | |
| IC LED DRIVER REGULATOR TSOT25 | |
| IC REG BCK 1.2V 0.6A SYNC SOT-25 | |
| IC REG BCK 1.8V 0.6A SYNC SOT-25 | |
| IC REG BUCK 1.8V 0.6A SYNC USP-6 | |
| IC REG BUCK ADJ 2A 8SOP | |
| IC REG BUCK ADJ 2A SYNC USP-10B | |
| IC REG BUCK BST INV ADJ 2A 24QFN | |
| IC REG LINEAR 1.5V 200MA 4-USPN | |
| IC REG LINEAR 1.5V 200MA SOT25 | |
| IC REG LINEAR 1.8V 1A SOT25 | |
| IC REG LINEAR 1.8V 700MA SOT25 | |
| IC REG LINEAR 1.8V 80MA SOT25 | |
| IC REG LINEAR 2.5V 150MA SOT25 | |
| IC REG LINEAR 2.5V 1A SOT223 | |
| IC REG LINEAR 2.5V 200MA 4-USPN | |
| IC REG LINEAR 2.5V 200MA SOT25 | |
| IC REG LINEAR 2.5V 700MA SOT25 | |
| IC REG LINEAR 2.6V 150MA SOT23-5 | |
| IC REG LINEAR 2.85V 200MA SOT25 | |
| IC REG LINEAR 2.8V 150MA SOT23-5 | |
| IC REG LINEAR 3.3V 150MA SOT25 | |
| IC REG LINEAR 3.5V 300MA SOT25 | |
| IC REG LINEAR 3V 150MA SOT23-5 | |
| IC REG LINEAR 3V 150MA SOT25 | |
| IC REG LINEAR 4V 150MA SOT23-5 | |
| IC REG LINEAR 5V 150MA SOT25 | |
| IC REG LINEAR 5V 200MA SOT223 | |
| IC REG LINEAR 5V 200MA SOT89 | |
| IC REG LINEAR 5V 89MA SOT23 | |
| IC REG LINEAR 8.2V 45MA POWERDI5 | |
| IC REG LINEAR 8.2V 55MA TO252 | |
| IC REG LINEAR POS ADJ 2A 8HSOICN | |
| IC REG LINEAR POS ADJ 3A TO263-5 | |
| IC REG NETWORK TELEC 1OUT 16QFN | |
| IC, VOLTAGE REG, 0.15A, 20V, SOT89-3 | |
| LDO Regulator Pos 1.8V 0.15A 4-Pin USPN T/R | |
| LDO Regulator Pos 1.8V 0.15A 5-Pin SOT-25 T/R | |
| LDO Regulator Pos 1.8V 0.25A 5-Pin SOT-25 T/R | |
| LDO Regulator Pos 3V 0.5A 5-Pin SOT-25 T/R | |
| Linear Voltage Regulators 100V Input 5V 30mA Reg Trans | |
| SOT-25 Dropout Regulators(LDO) RoHS | |
| Standard Regulator Pos 4.5V to 5.5V 0.015A Automotive 3-Pin(2+Tab) TO-252 T/R | |
| Switching Regulator, Voltage-mode, 0.4A, 115kHz Switching Freq-Max, CMOS, PSSO3, ROHS COMPLIANT, SOT-89, 3 PIN | |
| VOLTAGE REGULATOR |
| << Prev |