Manufacturer: Diodes Incorporated
Win Source Part Number: 1010125-ZR78L05GTA
Packaging: Digi-Reel
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 200mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: SOT-223
Maximum Input Voltage: 20V
Nominal Output Voltage (Min/Fixed): 5V
Operating Supply Current: 600μA
PSRR: 62dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
IC REG LDO 5V 0.2A SOT-223 Product overview: ZR78L05GTA from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 0.2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 0.2A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ZR78L05GTA can be used for catalog matching and distributor lookup.
IC REG LDO 5V 0.2A SOT-223
IC REG LINEAR 5V 200MA SOT223
IC REG LDO 5V 0.2A SOT-223
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1010125-ZR78L05GTA | 776-ZR78L05GTA | ZR78L05GTA | 233-ZR78L05GTA | ZR78L05GTA |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - ZR78L05GTA | 5V 0.2A LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | IC REG LINEAR 5V 200MA SOT223 | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Low Dropout | |||
| Output Voltage Type | Fixed; Fixed | Fixed; Fixed | |||
| Package Type | Other; SOT-223 | Other; Digi-Reel® | Other; TO-261-4, TO-261AA | ||
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Obsolete | |||
| Output Voltage | 5 volts | 5 volts |