Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 2A 8-HSOIC
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 2A 8-HSOIC
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 2A 8-HSOIC
IC REG LIN POS ADJ 2A 8HSOIC Product overview: XRP6272IDBTR-F from MaxLinear is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-XRP6272IDBTR-F can be used for catalog matching and distributor lookup.
IC REG LIN POS ADJ 2A 8HSOIC
IC REG LINEAR POS ADJ 2A 8HSOICN
LDO Voltage Regulators 2A LDO LOW NOISE 5V AND ADJ OUTPUT
IC REG LIN POS ADJ 2A 8HSOIC
IC REG LIN POS ADJ 2A 8HSOIC
70dB@(1kHz) 2A 700mV~5.4V Positive electrode 6V SOIC-8-EP Linear Voltage Regulators (LDO) ROHS
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1016-1746-6-ND | 776-XRP6272IDBTR-F | XRP6272IDBTR-F | 3417-XRP6272IDBTR-F | XRP6272IDBTR-F | XRP6272IDBTR-F | XRP6272IDBTR-F | XRP6272IDBTR-F |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 2A Voltage Regulator IC | PMIC - Voltage Regulators - Linear | IC REG LINEAR POS ADJ 2A 8HSOICN | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Power Supply Chip >> Linear Voltage Regulators (LDO) |
| Regulator Type | Standard | Low Dropout | ||||||
| Output Polarity | Positive | Positive | Positive | Positive | ||||
| Output Voltage Type | Fixed; Adjustable / Variable | Fixed; Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable (Fixed) | ||||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | Other; Tape & Reel (TR) | SOIC; Other; SOIC | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad | SOIC | SOIC | ||
| Special Features | Input Overcurrent Protection | Enable, Power Good |