Manufacturer: Diodes Incorporated
Win Source Part Number: 1120462-ZXTR2005K-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 50mA
Categories: Integrated Circuits
Status: Active
Case / Package: TO-252
Maximum Input Voltage: 100V
Nominal Output Voltage (Min/Fixed): 5V
Operating Supply Current: 500μA to 900μA
PSRR: 45dB (100Hz)
Control Protection Operating Temperature: -40°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA TO-252-3
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA TO-252-3
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA TO-252-3
IC REG LINEAR 5V 50MA TO252 Product overview: ZXTR2005K-13 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 50MA, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 50MA, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ZXTR2005K-13 can be used for catalog matching and distributor lookup.
IC REG LINEAR 5V 50MA TO252
IC REG LINEAR 5V 50MA TO252
Linear Voltage Regulators 100V INPUT 5V 50mA 10 to 100V
45dB@(100Hz) 50mA Fixed 5V Positive electrode 100V TO-252-2 Linear Voltage Regulators (LDO) ROHS
IC REG LINEAR 5V 50MA TO252
Standard Regulator Pos 4.5V to 5.5V 0.015A Automotive 3-Pin(2+Tab) TO-252 T/R
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1120462-ZXTR2005K-13 | ZXTR2005K-13DIDKR-ND | 776-ZXTR2005K-13 | ZXTR2005K-13 | ZXTR2005K-13 | ZXTR2005K-13 | ZXTR2005K-13 | ZXTR2005K-13 | 233-ZXTR2005K-13 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - ZXTR2005K-13 | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 5V 50MA TO252 Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Linear Voltage Regulators | Power Supply Chip >> Linear Voltage Regulators (LDO) | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Standard Regulator Pos 4.5V to 5.5V 0.015A Automotive 3-Pin(2+Tab) TO-252 T/R |
| Regulator Type | Low Dropout | Standard | Low Dropout | ||||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; TO-252 | DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 | Other; Tape & Reel (TR) | DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 | DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 | ||||
| Life Cycle Stage | Maturity; Active | ||||||||
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 volts | 5 volts | 5 volts | 5 volts |