Manufacturer: Diodes Incorporated
Win Source Part Number: 1120340-ZXCL400E5TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 4V
Dropout Voltage-Max: 0.28V @ 100mA
Operating Supply Current: 50μA to 120μA
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
IC REG LDO 4V 0.15A SOT23-5 Product overview: ZXCL400E5TA from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 4V, 0.15A, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4V, 0.15A, SOT23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-ZXCL400E5TA can be used for catalog matching and distributor lookup.
IC REG LINEAR 4V 150MA SOT23-5
IC REG LINEAR 4V 150MA SOT23-5
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1120340-ZXCL400E5TA | 699-ZXCL400E5TA | ZXCL400E5TA | 233-ZXCL400E5TA |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - ZXCL400E5TA | 4V 0.15A SOT23 LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | IC REG LINEAR 4V 150MA SOT23-5 |
| Regulator Type | Low Dropout | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed; Fixed | |
| Package Type | SOT23; Other; SOT-23-5 | Other; Reel - TR | Other; SC-74A, SOT-753 | |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Obsolete | ||
| Special Features | Input Overcurrent Protection; Enable | Enable |