IC REG LINEAR 5V 89MA SOT23F Product overview: ZXTR2105FF-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 89MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 89MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ZXTR2105FF-7 can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 89mA SOT-23F
Linear Voltage Regulator IC Positive Fixed 1 Output 89mA SOT-23F
Linear Voltage Regulator IC Positive Fixed 1 Output 89mA SOT-23F
Category: Connectors,Interconn
Manufacturer: AMIS
Part Status: Obsolete
Output Configuration: Half Bridge (6)
Output Type: Open Collector
Voltage - Input (Max): 25V
Voltage - Output (Min/Fixed): 1.6V, -0.8V
Current - Supply (Max): 53mA
PSRR: 75dB (1kHz)
Operating Temperature: -40°C ~ 85°C
Mounting Type: Requires Holder
Package / Case: 8-SMD, No Lead
Supplier Device Package: 529-MAPBGA (19x19)
Linear Voltage Regulators Transistor Array
IC REG LINEAR 5V 89MA SOT23
IC REG LINEAR 5V 89MA SOT23F
IC REG LINEAR 5V 89MA SOT23F
IC REG LINEAR 5V 89MA SOT23F
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-ZXTR2105FF-7 | ZXTR2105FF-7DICT-ND | ZXTR2105FF-7 | 233-ZXTR2105FF-7 | ZXTR2105FF-7 | ZXTR2105FF-7 | ZXTR2105FF-7 | |
| Product Name | 5V 89MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Connectors,Interconnects | Linear Voltage Regulators | IC REG LINEAR 5V 89MA SOT23 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Open Collector | Fixed; Fixed | Fixed | |||
| Package Type | Other; Tape & Reel (TR) | SOT23; Other; SOT-23-3 Flat Leads | Other; 529-MAPBGA (19x19) | SOT23; Other; SOT-23-3 Flat Leads | SOT23 | SOT23; Other; SOT-23-3 Flat Leads | ||
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 volts | ||||
| IOUT | 0.0890 amps | 0.0890 amps | 0.0890 amps | 0.0890 amps | 0.0890 amps | 0.0890 amps | ||
| VIN | 60 volts | 60 volts | 7 volts | 60 volts |