DIODES Incorporated PMIC - PMIC - LED Drivers - ZXLD1362QET5TA ZXLD1362QET5TA

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 940057-ZXLD1362QET5T A Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TA) Features: LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 1A TSOT-25 Package: SOT-23-5 Thin, TSOT-23-5 Package: Reel - TR Mounting: Surface Mount Family Name: ZXLD1362 Categories: Integrated Circuits (ICs) Case / Package: TSOT-25 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 940057-ZXLD1362QET5T A Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TA) Features: LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 1A TSOT-25 Package: SOT-23-5 Thin, TSOT-23-5 Package: Reel - TR Mounting: Surface Mount Family Name: ZXLD1362 Categories: Integrated Circuits (ICs) Case / Package: TSOT-25 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - ZXLD1362QET5TA - 940057-ZXLD1362QET5TA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - ZXLD1362QET5TA
940057-ZXLD1362QET5TA
PMIC - PMIC - LED Drivers - ZXLD1362QET5TA 940057-ZXLD1362QET5TA
Manufacturer: Diodes Incorporated Win Source Part Number: 940057-ZXLD1362QET5T A Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TA) Features: LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 1A TSOT-25 Package: SOT-23-5 Thin, TSOT-23-5 Package: Reel - TR Mounting: Surface Mount Family Name: ZXLD1362 Categories: Integrated Circuits (ICs) Case / Package: TSOT-25 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 940057-ZXLD1362QET5TA
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 1A TSOT-25
Package: SOT-23-5 Thin, TSOT-23-5
Package: Reel - TR
Mounting: Surface Mount
Family Name: ZXLD1362
Categories: Integrated Circuits (ICs)
Case / Package: TSOT-25
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
IC LED DRIVER REGULATOR TSOT25 - 233-ZXLD1362QET5TA - Utmel Electronic Limited
Hong Kong, China
IC LED DRIVER REGULATOR TSOT25
233-ZXLD1362QET5TA
IC LED DRIVER REGULATOR TSOT25 233-ZXLD1362QET5TA
IC LED DRIVER REGULATOR TSOT25

IC LED DRIVER REGULATOR TSOT25

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators
Product Number 940057-ZXLD1362QET5TA 233-ZXLD1362QET5TA
Product Name PMIC - PMIC - LED Drivers - ZXLD1362QET5TA IC LED DRIVER REGULATOR TSOT25
Package Type Other; TSOT-25 SOT23; Other; SOT-23-5 Thin, TSOT-23-5
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 1223337 - RS Components, Ltd.
Specs
Regulator Category Linear; Linear voltage
Output Voltage Type Fixed
Package Type Other; To-252
View Details
Power Distribution Switches, Load Drivers - A6812ELW - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 28-SOIC (0.295", 7.50mm Width)
Special Features Multiple Outputs
View Details
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Voltage Regulators - Linear - AAT3238IGU-1.8-000 - Lingto Electronic Limited
Specs
Regulator Category Linear
Special Features Enable
IOUT 0.3000 amps
View Details
2 suppliers