Linear Voltage Regulator IC Positive Fixed 1 Output 45mA PowerDI™ 5
IC REG LINEAR 8.2V 45MA POWERDI5 Product overview: ZXTR2008P5-13 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.2V, 45MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8.2V, 45MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ZXTR2008P5-13 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 1120464-ZXTR2008P5-1
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 45mA
Categories: Integrated Circuits
Status: Active
Case / Package: PowerDI 5
Maximum Input Voltage: 100V
Nominal Output Voltage (Min/Fixed): 8.2V
Operating Supply Current: 500μA to 900μA
PSRR: 38dB (100Hz)
Control Protection Operating Temperature: -40°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Linear Voltage Regulators 100V Input HV Linear 12V 40mA 0.27mA 38dB
IC REG LINEAR 8.2V 45MA POWERDI5
IC REG LINEAR 8.2V 45MA POWERDI5
IC REG LINEAR 8.2V 45MA POWERDI5
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | ZXTR2008P5-13-ND | 776-ZXTR2008P5-13 | 1120464-ZXTR2008P5-13 | ZXTR2008P5-13 | 233-ZXTR2008P5-13 | ZXTR2008P5-13 | ZXTR2008P5-13 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 8.2V 45MA Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - ZXTR2008P5-13 | Linear Voltage Regulators | IC REG LINEAR 8.2V 45MA POWERDI5 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||||
| Output Polarity | Positive | ||||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | |||
| Package Type | Other; PowerDI™ 5 | Other; Tape & Reel (TR) | Other; PowerDI 5 | Other; PowerDI™ 5 | |||
| Output Voltage | 8.2 volts | 8.2 volts | 8.2 volts | 8.2 volts | 8.2 volts |