DIODES Incorporated 2.5V 1A Voltage Regulator IC ZLDO1117G25TA

Description
IC REG LINEAR 2.5V 1A SOT223 Product overview: ZLDO1117G25TA from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ZLDO1117G25TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 2.5V 1A SOT223 Product overview: ZLDO1117G25TA from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ZLDO1117G25TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.5V 1A Voltage Regulator IC
776-ZLDO1117G25TA
2.5V 1A Voltage Regulator IC 776-ZLDO1117G25TA
IC REG LINEAR 2.5V 1A SOT223 Product overview: ZLDO1117G25TA from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ZLDO1117G25TA can be used for catalog matching and distributor lookup.

IC REG LINEAR 2.5V 1A SOT223 Product overview: ZLDO1117G25TA from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ZLDO1117G25TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - ZLDO1117G25TA - 036737-ZLDO1117G25TA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - ZLDO1117G25TA
036737-ZLDO1117G25TA
PMIC - PMIC - Voltage Regulators - Linear - ZLDO1117G25TA 036737-ZLDO1117G25TA
Manufacturer: Diodes Incorporated Win Source Part Number: 036737-ZLDO1117G25TA Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 1.11V @ 1A Number of Regulators: 1 Output Type: Fixed Output Current: 1A Output Voltage: 2.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-223 Maximum Input Voltage: 18V Nominal Output Voltage (Min/Fixed): 2.5V Dropout Voltage-Max: 1.35V @ 1A Operating Supply Current: 120μA to 10mA PSRR: 80dB (120Hz) Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 036737-ZLDO1117G25TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.11V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Output Voltage: 2.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223
Maximum Input Voltage: 18V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 1.35V @ 1A
Operating Supply Current: 120μA to 10mA
PSRR: 80dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - ZLDO1117G25DITR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
ZLDO1117G25DITR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators ZLDO1117G25DITR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-3

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - ZLDO1117G25TA - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
ZLDO1117G25TA
PMIC - Voltage Regulators - Linear ZLDO1117G25TA
IC REG LINEAR 2.5V 1A SOT223

IC REG LINEAR 2.5V 1A SOT223

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
ZLDO1117G25TA
LDO Voltage Regulators ZLDO1117G25TA
LDO Voltage Regulators LDO Regulator IC 2.5V/1A

LDO Voltage Regulators LDO Regulator IC 2.5V/1A

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - ZLDO1117G25TA - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
ZLDO1117G25TA
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators ZLDO1117G25TA
IC REG LINEAR 2.5V 1A SOT223

IC REG LINEAR 2.5V 1A SOT223

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - ZLDO1117G25TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
ZLDO1117G25TA
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear ZLDO1117G25TA
IC REG LINEAR 2.5V 1A SOT223

IC REG LINEAR 2.5V 1A SOT223

Supplier's Site
IC REG LINEAR 2.5V 1A SOT223 - 233-ZLDO1117G25TA - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 2.5V 1A SOT223
233-ZLDO1117G25TA
IC REG LINEAR 2.5V 1A SOT223 233-ZLDO1117G25TA
IC REG LINEAR 2.5V 1A SOT223

IC REG LINEAR 2.5V 1A SOT223

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-ZLDO1117G25TA 036737-ZLDO1117G25TA ZLDO1117G25DITR-ND ZLDO1117G25TA ZLDO1117G25TA ZLDO1117G25TA ZLDO1117G25TA 233-ZLDO1117G25TA
Product Name 2.5V 1A Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - ZLDO1117G25TA Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear LDO Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear IC REG LINEAR 2.5V 1A SOT223
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed Fixed; Fixed
Package Type Other; Tape & Reel (TR) Other; SOT-223 Other; TO-261-4, TO-261AA Other; TO-261-4, TO-261AA Other; TO-261-4, TO-261AA
Output Voltage 2.5 volts 2.5 volts 2.5 volts 2.5 volts 2.5 volts 2.5 volts
IOUT 1 amps 1 amps 1 amps 1 amps 1 amps 1 amps 1 amps
VIN 18 volts 18 volts 18 volts 18 volts 2.7 volts
Unlock Full Specs
to access all available technical data