Torex Semiconductor, Ltd. LDO Voltage Regulator IC XC6202P502PR

Description
High Voltage Positive Voltage Regulators Product overview: XC6202P502PR from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC6202P502PR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
High Voltage Positive Voltage Regulators Product overview: XC6202P502PR from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC6202P502PR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
LDO Voltage Regulator IC
699-XC6202P502PR
LDO Voltage Regulator IC 699-XC6202P502PR
High Voltage Positive Voltage Regulators Product overview: XC6202P502PR from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC6202P502PR can be used for catalog matching and distributor lookup.

High Voltage Positive Voltage Regulators Product overview: XC6202P502PR from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC6202P502PR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits(ICs) - 413497-XC6202P502PR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
413497-XC6202P502PR
Integrated Circuits(ICs) 413497-XC6202P502PR
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 413497-XC6202P502PR Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - Linear Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Consumer Electronics

Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 413497-XC6202P502PR
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Regulators - Linear
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Consumer Electronics

Buy Now Datasheet
IC, VOLTAGE REG, 0.15A, 20V, SOT89-3 - 817-XC6202P502PR - Utmel Electronic Limited
Hong Kong, China
IC, VOLTAGE REG, 0.15A, 20V, SOT89-3
817-XC6202P502PR
IC, VOLTAGE REG, 0.15A, 20V, SOT89-3 817-XC6202P502PR
IC, VOLTAGE REG, 0.15A, 20V, SOT89-3

IC, VOLTAGE REG, 0.15A, 20V, SOT89-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 699-XC6202P502PR 413497-XC6202P502PR 817-XC6202P502PR
Product Name LDO Voltage Regulator IC Integrated Circuits(ICs) IC, VOLTAGE REG, 0.15A, 20V, SOT89-3
Output Voltage Type Fixed; Fixed
Unlock Full Specs
to access all available technical data

Similar Products

TSSOP Power Management IC - 713-BQ2085DBTR-V1P3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Operating Temperature -20 C (-4 F)
View Details
2 suppliers
Voltage Regulators - 2413469P - RS Components, Ltd.
Specs
Output Voltage 3.3 volts
View Details
PMIC - PMIC - Voltage Regulators - Linear - ADP3333ARM-5-REEL7 - 910698-ADP3333ARM-5-REEL7 - Win Source Electronics
Specs
Output Polarity Positive
Package Type SSOP; Other; 8-MSOP
Life Cycle Stage PhaseOut; Obsolete
View Details
2 suppliers
Power Management - Specialized - 620-1997-6-ND - DigiKey
Specs
Package Type SOIC; Other; "16-SOIC (0.295"", 7.50mm Width)"
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers