Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 721174-XC6221A182MR
Manufacturer Homepage: www.torex.co.jp
Reference case: SOT23-5
Reference Date Code: 08+
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Product overview: XC6221A182MR from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC6221A182MR can be used for catalog matching and distributor lookup.
LDO Regulator Pos 1.8V 0.25A 5-Pin SOT-25 T/R
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | 721174-XC6221A182MR | 699-XC6221A182MR | 817-XC6221A182MR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - XC6221A182MR | LDO Voltage Regulator IC | LDO Regulator Pos 1.8V 0.25A 5-Pin SOT-25 T/R |
| Output Voltage Type | Fixed; Fixed |