Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 805459-XC9243B08CDR-
Packaging: Reel
Mounting Style: SMD
Current - Output: 2A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 1.2MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2.7V
Voltage - Output (Min/Fixed): 0.9V
Synchronous Rectifier: Yes
Supplier Device Package: 10-USPB (2.9x2.6)
Temperature Range - Operating: -40°C ~ 85°C
Maximum Input Voltage: 6V
Maximum Output Voltage: 6V
Manufacturer Package: 10-UFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Part Number Series: XC9243
Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 2A 10-PowerUDFN
Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 2A 10-PowerUDFN
Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 2A 10-PowerUDFN
Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 2A 10-PowerUDFN
IC REG BUCK ADJUSTABLE 2A 10USPB
IC REG BUCK ADJ 2A 10USPB
IC REG BUCK ADJ 2A SYNC USP-10B
Switching Voltage Regulators 2A Synchronous Step Down DCDC Converter
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 805459-XC9243B08CDR-G | 893-1192-2-ND | XC9243B08CDR-G | XC9243B08CDR-G | XC9243B08CDR-G | 817-XC9243B08CDR-G | XC9243B08CDR-G |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - XC9243B08CDR-G | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | IC REG BUCK ADJ 2A SYNC USP-10B | Switching Voltage Regulators |
| Configuration / Function | Buck | Buck | |||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 10-UFDFN Exposed Pad | Other; 10-PowerUDFN | Other; 10-PowerUDFN | Other; 10-UFDFN Exposed Pad | |||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | |||||
| Output Voltage | 6 volts | 0.9000 to 6 volts | 0.9000 to 6 volts | 0.9000 volts | 6 volts |