IC REG NETWORK TELEC 1OUT 16QFN Product overview: XRP6141ELTR-F from MaxLinear is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-XRP6141ELTR-F can be used for catalog matching and distributor lookup.
Manufacturer: MaxLinear, Inc.
Win Source Part Number: 1282341-XRP6141ELTR-
Packaging: Tape and Reel
Mounting Style: SMD
Applications: Network, Telecom
Voltage - Output: 0.6V ~ 18V
Categories: Integrated Circuits
Supplier Device Package: 16-QFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.exar.com
Manufacturer Package: 16-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Parts Input Voltage (V): 5V ~ 22V
Switching Controllers 35A Sync SD COT Controller
IC REG NETWORK TELEC 1OUT 16QFN
IC REG NETWORK TELEC 1OUT 16QFN
IC REG NETWORK TELEC 1OUT 16QFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Utmel Electronic Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 750-XRP6141ELTR-F | 1282341-XRP6141ELTR-F | XRP6141ELTR-F | 493-XRP6141ELTR-F | XRP6141ELTR-F | XRP6141ELTR-F |
| Product Name | Power Management IC | PMIC - PMIC - Voltage Regulators - Special Purpose - XRP6141ELTR-F | Switching Controllers | IC REG NETWORK TELEC 1OUT 16QFN | Special Purpose Regulators | PMIC - Voltage Regulators - Special Purpose |
| Output Voltage Type | Adjustable / Variable | |||||
| Package Type | Other; Tape & Reel (TR) | Other; 16-VFQFN Exposed Pad | Other; 16-VFQFN Exposed Pad | Other; 16-VFQFN Exposed Pad | Other; 16-VFQFN Exposed Pad | |
| Output Voltage | 0.6000 to 18 volts | |||||
| IOUT | 35 amps | |||||
| VIN | 22 volts |