Torex Semiconductor, Ltd. PMIC - PMIC - Voltage Regulators - Linear - XC6210A152PR-G XC6210A152PR-G

Description
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 903707-XC6210A152PR- G Operating Temperature Range: -40°C ~ 85°C (TA) Features: Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5 Package: SOT-89-5/6 Package: Reel - TR Mounting: Surface Mount Family Name: XC6210 Categories: Integrated Circuits (ICs) Case / Package: SOT-89-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 903707-XC6210A152PR- G Operating Temperature Range: -40°C ~ 85°C (TA) Features: Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5 Package: SOT-89-5/6 Package: Reel - TR Mounting: Surface Mount Family Name: XC6210 Categories: Integrated Circuits (ICs) Case / Package: SOT-89-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - XC6210A152PR-G - 903707-XC6210A152PR-G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - XC6210A152PR-G
903707-XC6210A152PR-G
PMIC - PMIC - Voltage Regulators - Linear - XC6210A152PR-G 903707-XC6210A152PR-G
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 903707-XC6210A152PR- G Operating Temperature Range: -40°C ~ 85°C (TA) Features: Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5 Package: SOT-89-5/6 Package: Reel - TR Mounting: Surface Mount Family Name: XC6210 Categories: Integrated Circuits (ICs) Case / Package: SOT-89-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 903707-XC6210A152PR-G
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Package: SOT-89-5/6
Package: Reel - TR
Mounting: Surface Mount
Family Name: XC6210
Categories: Integrated Circuits (ICs)
Case / Package: SOT-89-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Singapore, Singapore
1.5V 500MA SOT89 Voltage Regulator IC
776-XC6210A152PR-G
1.5V 500MA SOT89 Voltage Regulator IC 776-XC6210A152PR-G
IC REG LINEAR 1.5V 500MA SOT89-5 Product overview: XC6210A152PR-G from Torex Semiconductor Ltd. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 500MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 500MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-XC6210A152PR-G can be used for catalog matching and distributor lookup.

IC REG LINEAR 1.5V 500MA SOT89-5 Product overview: XC6210A152PR-G from Torex Semiconductor Ltd. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 500MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 500MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-XC6210A152PR-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - XC6210A152PR-G-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
XC6210A152PR-G-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators XC6210A152PR-G-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5

Buy Now Datasheet
700MA HIGH SPEED LDO REGULATOR - 817-XC6210A152PR-G - Utmel Electronic Limited
Hong Kong, China
700MA HIGH SPEED LDO REGULATOR
817-XC6210A152PR-G
700MA HIGH SPEED LDO REGULATOR 817-XC6210A152PR-G
700MA HIGH SPEED LDO REGULATOR

700MA HIGH SPEED LDO REGULATOR

Supplier's Site
PMIC - Voltage Regulators - Linear - XC6210A152PR-G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
XC6210A152PR-G
PMIC - Voltage Regulators - Linear XC6210A152PR-G
IC REG LINEAR 1.5V 500MA SOT89-5

IC REG LINEAR 1.5V 500MA SOT89-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 903707-XC6210A152PR-G 776-XC6210A152PR-G XC6210A152PR-G-ND 817-XC6210A152PR-G XC6210A152PR-G
Product Name PMIC - PMIC - Voltage Regulators - Linear - XC6210A152PR-G 1.5V 500MA SOT89 Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 700MA HIGH SPEED LDO REGULATOR PMIC - Voltage Regulators - Linear
Output Polarity Positive Positive
Package Type SOT89; Other; SOT-89-5 Other; Tape & Reel (TR) SOT89; Other; SOT-89-5/6 Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to ? C (-40 to ? F)
Output Voltage Type Fixed Fixed
Output Voltage 1.5 volts 1.5 volts
Unlock Full Specs
to access all available technical data