Torex Semiconductor, Ltd. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators XC6221A192MR-G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-25
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - XC6221A192MR-G-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
XC6221A192MR-G-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators XC6221A192MR-G-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-25

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-25

Buy Now Datasheet
Singapore, Singapore
1.9V 200MA Voltage Regulator IC
776-XC6221A192MR-G
1.9V 200MA Voltage Regulator IC 776-XC6221A192MR-G
IC REG LINEAR 1.9V 200MA SOT25 Product overview: XC6221A192MR-G from Torex Semiconductor Ltd. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.9V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.9V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-XC6221A192MR-G can be used for catalog matching and distributor lookup.

IC REG LINEAR 1.9V 200MA SOT25 Product overview: XC6221A192MR-G from Torex Semiconductor Ltd. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.9V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.9V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-XC6221A192MR-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - XC6221A192MR-G - 903759-XC6221A192MR-G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - XC6221A192MR-G
903759-XC6221A192MR-G
PMIC - PMIC - Voltage Regulators - Linear - XC6221A192MR-G 903759-XC6221A192MR-G
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 903759-XC6221A192MR- G Operating Temperature Range: -40°C ~ 85°C (TA) Features: Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-25 Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Family Name: XC6221 Categories: Integrated Circuits (ICs) Case / Package: SOT-25 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 903759-XC6221A192MR-G
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-25
Package: SC-74A, SOT-753
Package: Reel - TR
Mounting: Surface Mount
Family Name: XC6221
Categories: Integrated Circuits (ICs)
Case / Package: SOT-25
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - XC6221A192MR-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
XC6221A192MR-G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear XC6221A192MR-G
IC REG LINEAR 1.9V 200MA SOT25

IC REG LINEAR 1.9V 200MA SOT25

Supplier's Site
200MA HIGH SPEED LDO REGULATOR - 817-XC6221A192MR-G - Utmel Electronic Limited
Hong Kong, China
200MA HIGH SPEED LDO REGULATOR
817-XC6221A192MR-G
200MA HIGH SPEED LDO REGULATOR 817-XC6221A192MR-G
200MA HIGH SPEED LDO REGULATOR

200MA HIGH SPEED LDO REGULATOR

Supplier's Site
PMIC - Voltage Regulators - Linear - XC6221A192MR-G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
XC6221A192MR-G
PMIC - Voltage Regulators - Linear XC6221A192MR-G
IC REG LINEAR 1.9V 200MA SOT25

IC REG LINEAR 1.9V 200MA SOT25

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number XC6221A192MR-G-ND 776-XC6221A192MR-G 903759-XC6221A192MR-G XC6221A192MR-G 817-XC6221A192MR-G XC6221A192MR-G
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1.9V 200MA Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - XC6221A192MR-G Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 200MA HIGH SPEED LDO REGULATOR PMIC - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed
Package Type Other; SC-74A, SOT-753 Other; Tape & Reel (TR) Other; SOT-25 Other; Tape & Reel (TR)
Special Features Input Overcurrent Protection Enable
Unlock Full Specs
to access all available technical data