DIODES Incorporated Voltage Regulators - Linear, Low Drop Out (LDO) Regulators ZXTR2008K-13

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 55mA TO-252-3
Request a Quote
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 55mA TO-252-3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ZXTR2008K-13 is a high voltage linear regulator designed for applications requiring an output voltage of 8.2V at a nominal current of 15mA. It operates with an input voltage range from 12V to 100V, making it suitable for high voltage environments where standard linear regulators may not be applicable. The device is fully integrated into a TO252 package, which helps minimize PCB area and reduces the number of components needed compared to discrete solutions. This regulator features a 150k,Ѷ resistor to limit quiescent current and is qualified to AEC-Q101 for high reliability, ensuring its performance in demanding applications. It is compliant with RoHS standards and is halogen and antimony free, categorizing it as a "Green" device. The ZXTR2008K-13 is suitable for various applications, including startup switches in DC-DC converters, networking, telecommunications, and Power over Ethernet (PoE). With a maximum continuous input and output current of 550mA and a peak pulsed current capability of 2A, this regulator can handle significant load variations. The thermal characteristics indicate a power dissipation capability of up to 2.3W, with a recommended operating junction temperature range of -40°C to +125°C.

Datasheet Summary
Powered by GS/AI

The ZXTR2008K-13 is a high voltage linear regulator designed for applications requiring an output voltage of 8.2V at a nominal current of 15mA. It operates with an input voltage range from 12V to 100V, making it suitable for high voltage environments where standard linear regulators may not be applicable. The device is fully integrated into a TO252 package, which helps minimize PCB area and reduces the number of components needed compared to discrete solutions. This regulator features a 150k,Ѷ resistor to limit quiescent current and is qualified to AEC-Q101 for high reliability, ensuring its performance in demanding applications. It is compliant with RoHS standards and is halogen and antimony free, categorizing it as a "Green" device. The ZXTR2008K-13 is suitable for various applications, including startup switches in DC-DC converters, networking, telecommunications, and Power over Ethernet (PoE). With a maximum continuous input and output current of 550mA and a peak pulsed current capability of 2A, this regulator can handle significant load variations. The thermal characteristics indicate a power dissipation capability of up to 2.3W, with a recommended operating junction temperature range of -40°C to +125°C.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 31-ZXTR2008K-13DKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
31-ZXTR2008K-13DKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 31-ZXTR2008K-13DKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 55mA TO-252-3

Linear Voltage Regulator IC Positive Fixed 1 Output 55mA TO-252-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 31-ZXTR2008K-13CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
31-ZXTR2008K-13CT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 31-ZXTR2008K-13CT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 55mA TO-252-3

Linear Voltage Regulator IC Positive Fixed 1 Output 55mA TO-252-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 31-ZXTR2008K-13TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
31-ZXTR2008K-13TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 31-ZXTR2008K-13TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 55mA TO-252-3

Linear Voltage Regulator IC Positive Fixed 1 Output 55mA TO-252-3

Buy Now Datasheet
Singapore, Singapore
8.2V 55MA TO252 Voltage Regulator IC
776-ZXTR2008K-13
8.2V 55MA TO252 Voltage Regulator IC 776-ZXTR2008K-13
IC REG LINEAR 8.2V 55MA TO252 Product overview: ZXTR2008K-13 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.2V, 55MA, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8.2V, 55MA, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ZXTR2008K-13 can be used for catalog matching and distributor lookup.

IC REG LINEAR 8.2V 55MA TO252 Product overview: ZXTR2008K-13 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.2V, 55MA, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8.2V, 55MA, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ZXTR2008K-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - ZXTR2008K-13 - 1120463-ZXTR2008K-13 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - ZXTR2008K-13
1120463-ZXTR2008K-13
PMIC - PMIC - Voltage Regulators - Linear - ZXTR2008K-13 1120463-ZXTR2008K-13
Manufacturer: Diodes Incorporated Win Source Part Number: 1120463-ZXTR2008K-13 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Output Current: 55mA Categories: Integrated Circuits Status: Active Case / Package: TO-252, (D-Pak) Maximum Input Voltage: 100V Nominal Output Voltage (Min/Fixed): 8.2V Operating Supply Current: 500μA to 900μA PSRR: 38dB (100Hz) Control Protection Operating Temperature: -40°C to 125°C Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1120463-ZXTR2008K-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 55mA
Categories: Integrated Circuits
Status: Active
Case / Package: TO-252, (D-Pak)
Maximum Input Voltage: 100V
Nominal Output Voltage (Min/Fixed): 8.2V
Operating Supply Current: 500μA to 900μA
PSRR: 38dB (100Hz)
Control Protection Operating Temperature: -40°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - ZXTR2008K-13 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
ZXTR2008K-13
PMIC - Voltage Regulators - Linear ZXTR2008K-13
IC REG LINEAR 8.2V 55MA TO252

IC REG LINEAR 8.2V 55MA TO252

Supplier's Site Datasheet
IC REG LINEAR 8.2V 55MA TO252 - 233-ZXTR2008K-13 - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 8.2V 55MA TO252
233-ZXTR2008K-13
IC REG LINEAR 8.2V 55MA TO252 233-ZXTR2008K-13
IC REG LINEAR 8.2V 55MA TO252

IC REG LINEAR 8.2V 55MA TO252

Supplier's Site
Sheung Wan, Hong Kong
Linear Voltage Regulators
ZXTR2008K-13
Linear Voltage Regulators ZXTR2008K-13
Linear Voltage Regulators 100V INPUT 8.2V 50mA 12 to 100V

Linear Voltage Regulators 100V INPUT 8.2V 50mA 12 to 100V

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - ZXTR2008K-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
ZXTR2008K-13
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear ZXTR2008K-13
IC REG LINEAR 8.2V 55MA TO252

IC REG LINEAR 8.2V 55MA TO252

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 31-ZXTR2008K-13DKR-ND 776-ZXTR2008K-13 1120463-ZXTR2008K-13 ZXTR2008K-13 233-ZXTR2008K-13 ZXTR2008K-13 ZXTR2008K-13
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 8.2V 55MA TO252 Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - ZXTR2008K-13 PMIC - Voltage Regulators - Linear IC REG LINEAR 8.2V 55MA TO252 Linear Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed; Fixed
Package Type DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 Other; Tape & Reel (TR) Other; TO-252, (D-Pak) DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63
Output Voltage 8.2 volts 8.2 volts 8.2 volts 8.2 volts 8.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4954ELPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2 amps
VIN 8 to 40 volts
View Details
LDO Voltage Regulator IC - 713-BQ27541DRZR-G1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SON
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Voltage Regulators - 1221245 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details