UC1865J/883B -- PMIC - VOLTAGE REGULATORS - DC DC SWITCHING CONTROLLERS
Rochester Electronics
PMIC - Voltage Regulators - DC DC Switching Controllers
UC1865J/883B
Description
SWITCHING CONTROLLER
-
Lingto Electronic Limited
Datasheet
Description
SWITCHING CONTROLLER
Datasheet
Suppliers
PMIC - Voltage Regulators - DC DC Switching Controllers
UC1865J/883B
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Switching Voltage Regulators |
|
Product Number
|
UC1865J/883B |
|
Product Name
|
PMIC - Voltage Regulators - DC DC Switching Controllers |
|
Special Features
|
Soft Start
|
Unlock Full Specs
to access all available technical data
Similar Products
Package Type
Other; Tube
fsw
100 kHz
Duty Cycle
75
View Details
2 suppliers
IOUT
0.1000 amps
Efficiency
99.9 %
Operating Temperature
-25 to 85 C (-13 to 185 F)
View Details
Package Type
Other; Tape & Reel (TR)
fsw
3600 kHz
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Allegro MicroSystems Inc.
Output Voltage Type
Adjustable / Variable
Package Type
Other; QFN
Output Voltage
5 volts
View Details
5 suppliers