Manufacturer: Unitrode
Win Source Part Number: 938005-UC1825BJ
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull Regulator Positive Output Step-Up, Step-Up/Step-Down - DC-DC Controller IC 16-CDIP
Package: Bulk
Package: 16-CDIP (0.300", 7.62mm)
Mounting: Through Hole
Supply Voltage: 8.4V ~ 30V
Categories: Integrated Circuits (ICs)
Case / Package: 16-CDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001
SWITCHING CONTROLLER, VOLTAGE-MO
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 938005-UC1825BJ | UC1825BJ |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC1825BJ | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Package Type | DIP; Other; 16-CDIP |