Manufacturer: Texas Instruments
Win Source Part Number: 938013-UC2827N-1
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Full-Bridge, Push-Pull Regulator Positive Output Step-Up/Step-Down - DC-DC Controller IC 24-PDIP
Package: Tube
Package: 24-DIP (0.600", 15.24mm)
Mounting: Through Hole
Supply Voltage: 7.6V ~ 20V
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 24-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 15
HTSUS: 8542.39.0001
IC REG CTRLR MULT TOPOLOGY 24DIP
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 938013-UC2827N-1 | UC2827N-1 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC2827N-1 | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Package Type | DIP; Other; 24-PDIP | |
| Life Cycle Stage | PhaseOut; Obsolete | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |