Rochester Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC2844J UC2844J

Description
Manufacturer: Texas Instruments Win Source Part Number: 938017-UC2844J Operating Temperature Range: -40°C ~ 85°C (TA) Features: Boost, Buck, Flyback, Forward Regulator Positive, Isolation Capable Output Step-Up, Step-Down, Step-Up/Step-Down - DC-DC Controller IC 8-CDIP Package: Bulk Package: 8-CDIP (0.300", 7.62mm) Mounting: Through Hole Supply Voltage: 12V ~ 28V Categories: Integrated Circuits (ICs) Case / Package: 8-CDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 938017-UC2844J Operating Temperature Range: -40°C ~ 85°C (TA) Features: Boost, Buck, Flyback, Forward Regulator Positive, Isolation Capable Output Step-Up, Step-Down, Step-Up/Step-Down - DC-DC Controller IC 8-CDIP Package: Bulk Package: 8-CDIP (0.300", 7.62mm) Mounting: Through Hole Supply Voltage: 12V ~ 28V Categories: Integrated Circuits (ICs) Case / Package: 8-CDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC2844J - 938017-UC2844J - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC2844J
938017-UC2844J
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC2844J 938017-UC2844J
Manufacturer: Texas Instruments Win Source Part Number: 938017-UC2844J Operating Temperature Range: -40°C ~ 85°C (TA) Features: Boost, Buck, Flyback, Forward Regulator Positive, Isolation Capable Output Step-Up, Step-Down, Step-Up/Step-Down - DC-DC Controller IC 8-CDIP Package: Bulk Package: 8-CDIP (0.300", 7.62mm) Mounting: Through Hole Supply Voltage: 12V ~ 28V Categories: Integrated Circuits (ICs) Case / Package: 8-CDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 938017-UC2844J
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Boost, Buck, Flyback, Forward Regulator Positive, Isolation Capable Output Step-Up, Step-Down, Step-Up/Step-Down - DC-DC Controller IC 8-CDIP
Package: Bulk
Package: 8-CDIP (0.300", 7.62mm)
Mounting: Through Hole
Supply Voltage: 12V ~ 28V
Categories: Integrated Circuits (ICs)
Case / Package: 8-CDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - UC2844J - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
UC2844J
PMIC - Voltage Regulators - DC DC Switching Controllers UC2844J
SWITCHING CONTROLLER

SWITCHING CONTROLLER

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 938017-UC2844J UC2844J
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC2844J PMIC - Voltage Regulators - DC DC Switching Controllers
Package Type DIP; Other; 8-CDIP
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - DC DC Switching Controllers - 5962-8680603VEA - Lingto Electronic Limited
Specs
Special Features Dead Time Control, Enable, Frequency Control, Soft Start
fsw 200 kHz
Duty Cycle 50
View Details
Voltage Regulators - DC DC Switching Regulators - A8697ELJ-T-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
View Details
4 suppliers
LM20145-Q1 Automotive Grade 2.95-5.5V, 5A, Current Mode Synchronous Buck Regulator with Adjustable Frequency - LM20145QMHE/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; HTSSOP
View Details
9 suppliers
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - IP2002TR - 123827-IP2002TR - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 133-BGA Power Block (11x11)
View Details
4 suppliers