Rochester Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC2526ANG4 UC2526ANG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 938009-UC2526ANG4 Operating Temperature Range: -25°C ~ 85°C (TA) Features: Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull Regulator Positive Output Step-Up, Step-Up/Step-Down - DC-DC Controller IC 18-PDIP Package: Bulk Package: 18-DIP (0.300", 7.62mm) Mounting: Through Hole Supply Voltage: 7V ~ 35V Family Name: UC2526 Categories: Integrated Circuits (ICs) Case / Package: 18-PDIP Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 938009-UC2526ANG4 Operating Temperature Range: -25°C ~ 85°C (TA) Features: Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull Regulator Positive Output Step-Up, Step-Up/Step-Down - DC-DC Controller IC 18-PDIP Package: Bulk Package: 18-DIP (0.300", 7.62mm) Mounting: Through Hole Supply Voltage: 7V ~ 35V Family Name: UC2526 Categories: Integrated Circuits (ICs) Case / Package: 18-PDIP Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC2526ANG4 - 938009-UC2526ANG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC2526ANG4
938009-UC2526ANG4
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC2526ANG4 938009-UC2526ANG4
Manufacturer: Texas Instruments Win Source Part Number: 938009-UC2526ANG4 Operating Temperature Range: -25°C ~ 85°C (TA) Features: Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull Regulator Positive Output Step-Up, Step-Up/Step-Down - DC-DC Controller IC 18-PDIP Package: Bulk Package: 18-DIP (0.300", 7.62mm) Mounting: Through Hole Supply Voltage: 7V ~ 35V Family Name: UC2526 Categories: Integrated Circuits (ICs) Case / Package: 18-PDIP Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 938009-UC2526ANG4
Operating Temperature Range: -25°C ~ 85°C (TA)
Features: Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull Regulator Positive Output Step-Up, Step-Up/Step-Down - DC-DC Controller IC 18-PDIP
Package: Bulk
Package: 18-DIP (0.300", 7.62mm)
Mounting: Through Hole
Supply Voltage: 7V ~ 35V
Family Name: UC2526
Categories: Integrated Circuits (ICs)
Case / Package: 18-PDIP
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - UC2526ANG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
UC2526ANG4
PMIC - Voltage Regulators - DC DC Switching Controllers UC2526ANG4
IC REG CTRLR MULT TOPOLOGY 18DIP

IC REG CTRLR MULT TOPOLOGY 18DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 938009-UC2526ANG4 UC2526ANG4
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC2526ANG4 PMIC - Voltage Regulators - DC DC Switching Controllers
Package Type DIP; Other; 18-PDIP
Unlock Full Specs
to access all available technical data

Similar Products

DC DC Switching Controllers - 5962-8680603VEA - Quarktwin Technology Ltd.
Specs
Output Voltage Type Fixed; Transistor Driver
Package Type DIP; Other; 16-CDIP (0.300\", 7.62mm)
Life Cycle Stage Active
View Details
Switching Regulators - 1904487 - RS Components, Ltd.
Specs
Efficiency 95 %
Operating Temperature 85 C (185 F)
View Details
DC DC Switching Controllers - CHL8325A-19CRT-ND - DigiKey
Specs
Configuration / Function Buck
Package Type Other; 40-VFQFN Exposed Pad
fsw 200 to 1200 kHz
View Details
4 suppliers