Manufacturer: Texas Instruments
Win Source Part Number: 901682-UC2844N/81291
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Boost, Buck, Flyback, Forward Regulator Positive, Isolation Capable Output Step-Up, Step-Down, Step-Up/Step-Down - DC-DC Controller IC 8-PDIP
Package: Bulk
Package: 8-DIP (0.300", 7.62mm)
Mounting: Through Hole
Supply Voltage: 12V ~ 28V
Categories: Integrated Circuits (ICs)
Case / Package: 8-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
SWITCHING CONTROLLER
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 901682-UC2844N/81291 | UC2844N/81291 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC2844N/81291 | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Package Type | DIP; Other; 8-PDIP |