Manufacturer: Texas Instruments
Win Source Part Number: 901680-UC2842DR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Boost, Buck, Buck-Boost, Flyback, Forward Regulator Positive, Isolation Capable Output Step-Up, Step-Down, Step-Up/Step-Down - DC-DC Controller IC 14-SOIC
Package: Bulk
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Supply Voltage: 12V ~ 28V
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
SWITCHING CONTROLLER
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 901680-UC2842DR | UC2842DR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC2842DR | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Package Type | SOIC; Other; 14-SOIC |