Rochester Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC2827DWTR-1 UC2827DWTR-1

Description
Manufacturer: Texas Instruments Win Source Part Number: 901674-UC2827DWTR-1 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Full-Bridge, Push-Pull Regulator Positive Output Step-Up/Step-Down - DC-DC Controller IC 24-SOIC Package: Bulk Package: 24-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Supply Voltage: 7.6V ~ 20V Categories: Integrated Circuits (ICs) Case / Package: 24-SOIC Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 901674-UC2827DWTR-1 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Full-Bridge, Push-Pull Regulator Positive Output Step-Up/Step-Down - DC-DC Controller IC 24-SOIC Package: Bulk Package: 24-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Supply Voltage: 7.6V ~ 20V Categories: Integrated Circuits (ICs) Case / Package: 24-SOIC Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC2827DWTR-1 - 901674-UC2827DWTR-1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC2827DWTR-1
901674-UC2827DWTR-1
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC2827DWTR-1 901674-UC2827DWTR-1
Manufacturer: Texas Instruments Win Source Part Number: 901674-UC2827DWTR-1 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Full-Bridge, Push-Pull Regulator Positive Output Step-Up/Step-Down - DC-DC Controller IC 24-SOIC Package: Bulk Package: 24-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Supply Voltage: 7.6V ~ 20V Categories: Integrated Circuits (ICs) Case / Package: 24-SOIC Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 901674-UC2827DWTR-1
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Full-Bridge, Push-Pull Regulator Positive Output Step-Up/Step-Down - DC-DC Controller IC 24-SOIC
Package: Bulk
Package: 24-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Supply Voltage: 7.6V ~ 20V
Categories: Integrated Circuits (ICs)
Case / Package: 24-SOIC
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 901674-UC2827DWTR-1
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC2827DWTR-1
Package Type SOIC; Other; 24-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1220359 - RS Components, Ltd.
Specs
Configuration / Function Buck; Boost
Output Voltage Type Fixed
Package Type Other; Sop
View Details
LM1771 Low-Voltage Synchronous Buck Controller with Precision Enable and No External Compensation - LM1771USD/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Package Type Other; VSSOP,WSON
Special Features Enable
View Details
8 suppliers
DC DC Switching Controllers - IFX81481ELVXUMA1TR-ND - DigiKey
Specs
Configuration / Function Buck
Package Type Other; "14-LSSOP (0.154"", 3.90mm Width) Exposed Pad"
Special Features Synchronous Rectification
View Details
6 suppliers
PMIC - Voltage Regulators - DC DC Switching Controllers - ADP1147AR-5-REEL7 - Lingto Electronic Limited
Specs
Special Features Internal Current Limit; Current Limit, Enable, Frequency Control
View Details