Manufacturer: Unitrode
Win Source Part Number: 901664-UC1847L883B
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull Regulator Positive Output Step-Up, Step-Up/Step-Down - DC-DC Controller IC 20-PLCC (9x9)
Package: Bulk
Package: 20-LCC (J-Lead)
Mounting: Surface Mount
Supply Voltage: 6.95V ~ 40V
Categories: Integrated Circuits (ICs)
Case / Package: 20-PLCC (9x9)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
PWM
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 901664-UC1847L883B | UC1847L883B |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC1847L883B | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Package Type | Other; 20-PLCC (9x9) |