Rochester Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC1527AJ/883B UC1527AJ/883B

Description
Manufacturer: Unitrode Win Source Part Number: 938003-UC1527AJ/883B Series: * Features: Regulator Output DC-DC Controller IC Package: Tube Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Unitrode Win Source Part Number: 938003-UC1527AJ/883B Series: * Features: Regulator Output DC-DC Controller IC Package: Tube Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC1527AJ/883B - 938003-UC1527AJ/883B - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC1527AJ/883B
938003-UC1527AJ/883B
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC1527AJ/883B 938003-UC1527AJ/883B
Manufacturer: Unitrode Win Source Part Number: 938003-UC1527AJ/883B Series: * Features: Regulator Output DC-DC Controller IC Package: Tube Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Unitrode
Win Source Part Number: 938003-UC1527AJ/883B
Series: *
Features: Regulator Output DC-DC Controller IC
Package: Tube
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now
PMIC - Voltage Regulators - DC DC Switching Controllers - UC1527AJ/883B - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
UC1527AJ/883B
PMIC - Voltage Regulators - DC DC Switching Controllers UC1527AJ/883B
SWITCHING CONTROLLER

SWITCHING CONTROLLER

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 938003-UC1527AJ/883B UC1527AJ/883B
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC1527AJ/883B PMIC - Voltage Regulators - DC DC Switching Controllers
Package Type Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1744711 - RS Components, Ltd.
Specs
Package Type Other; Sip
Efficiency 80 to 88 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
50V, 3A Wide Input Voltage Step Down Regulator - A8498SLJTR-T - Allegro MicroSystems Inc.
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; 8-Pin SOIC
View Details
10 suppliers
Voltage Regulators - Linear + Switching - CY39C031WQN-G-232-JNEFE1 - Quarktwin Technology Ltd.
Specs
Package Type Other; 28-WFQFN Exposed Pad
Life Cycle Stage Removed; Obsolete
fsw 3000 kHz
View Details
3 suppliers