Torex Semiconductor, Ltd. 2.6V 200MA Voltage Regulator IC XC6217B262GR-G

Description
IC REG LINEAR 2.6V 200MA USP-4D Product overview: XC6217B262GR-G from Torex Semiconductor Ltd. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.6V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.6V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-XC6217B262GR-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 2.6V 200MA USP-4D Product overview: XC6217B262GR-G from Torex Semiconductor Ltd. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.6V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.6V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-XC6217B262GR-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.6V 200MA Voltage Regulator IC
776-XC6217B262GR-G
2.6V 200MA Voltage Regulator IC 776-XC6217B262GR-G
IC REG LINEAR 2.6V 200MA USP-4D Product overview: XC6217B262GR-G from Torex Semiconductor Ltd. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.6V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.6V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-XC6217B262GR-G can be used for catalog matching and distributor lookup.

IC REG LINEAR 2.6V 200MA USP-4D Product overview: XC6217B262GR-G from Torex Semiconductor Ltd. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.6V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.6V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-XC6217B262GR-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - XC6217B262GR-G - 903743-XC6217B262GR-G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - XC6217B262GR-G
903743-XC6217B262GR-G
PMIC - PMIC - Voltage Regulators - Linear - XC6217B262GR-G 903743-XC6217B262GR-G
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 903743-XC6217B262GR- G Operating Temperature Range: -40°C ~ 85°C (TA) Features: Linear Voltage Regulator IC Positive Fixed 1 Output 200mA USP-4D Package: 4-UDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: XC6217 Categories: Integrated Circuits (ICs) Case / Package: USP-4D ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 903743-XC6217B262GR-G
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 200mA USP-4D
Package: 4-UDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: XC6217
Categories: Integrated Circuits (ICs)
Case / Package: USP-4D
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - XC6217B262GR-G-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
XC6217B262GR-G-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators XC6217B262GR-G-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA USP-4D

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA USP-4D

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - XC6217B262GR-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
XC6217B262GR-G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear XC6217B262GR-G
IC REG LINEAR 2.6V 200MA USP-4D

IC REG LINEAR 2.6V 200MA USP-4D

Supplier's Site
PMIC - Voltage Regulators - Linear - XC6217B262GR-G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
XC6217B262GR-G
PMIC - Voltage Regulators - Linear XC6217B262GR-G
IC REG LINEAR 2.6V 200MA USP-4D

IC REG LINEAR 2.6V 200MA USP-4D

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-XC6217B262GR-G 903743-XC6217B262GR-G XC6217B262GR-G-ND XC6217B262GR-G XC6217B262GR-G
Product Name 2.6V 200MA Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - XC6217B262GR-G Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed
Package Type Other; Tape & Reel (TR) Other; USP-4D Other; 4-UDFN Exposed Pad
Output Voltage 2.6 volts 2.6 volts 2.6 volts
IOUT 0.2000 amps 0.2000 amps 0.2000 amps 0.2000 amps
VIN 6 volts 6 volts
Unlock Full Specs
to access all available technical data