Shenzhen Sunlord Electronics Co., Ltd. Fixed Inductors HQ0402H2N2CT01

Description
2.2nH Unshielded Multilayer Inductor 380mA 300mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet
Description
2.2nH Unshielded Multilayer Inductor 380mA 300mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 3442-HQ0402H2N2CT01TR-ND - DigiKey
Thief River Falls, MN, United States
2.2nH Unshielded Multilayer Inductor 380mA 300mOhm Max 01005 (0402 Metric)

2.2nH Unshielded Multilayer Inductor 380mA 300mOhm Max 01005 (0402 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 3442-HQ0402H2N2CT01TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
DCR 0.3000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - AX02-302R2-T-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details
Power Inductors - ECS-MPI4040R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers