TDK U.S.A. Corporation Fixed Inductors HPL758040FR22MRD3P

Description
220nH Shielded Wirewound Inductor 43A 0.61mOhm Max Nonstandard
Request a Quote Datasheet
Description
220nH Shielded Wirewound Inductor 43A 0.61mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-181627-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-181627-6-ND
Fixed Inductors 445-181627-6-ND
220nH Shielded Wirewound Inductor 43A 0.61mOhm Max Nonstandard

220nH Shielded Wirewound Inductor 43A 0.61mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-181627-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-181627-1-ND
Fixed Inductors 445-181627-1-ND
220nH Shielded Wirewound Inductor 43A 0.61mOhm Max Nonstandard

220nH Shielded Wirewound Inductor 43A 0.61mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-181627-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-181627-2-ND
Fixed Inductors 445-181627-2-ND
220nH Shielded Wirewound Inductor 43A 0.61mOhm Max Nonstandard

220nH Shielded Wirewound Inductor 43A 0.61mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-181627-6-ND
Product Name Fixed Inductors
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - AX02-301R5-T-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details
Specs
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details