TDK U.S.A. Corporation Fixed Inductors HPL505032F1080MRD3P

Description
80nH Shielded Wirewound Inductor 34A 777mOhm Max Nonstandard
Request a Quote Datasheet
Description
80nH Shielded Wirewound Inductor 34A 777mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-HPL505032F1080MRD3PTR-ND - DigiKey
Thief River Falls, MN, United States
80nH Shielded Wirewound Inductor 34A 777mOhm Max Nonstandard

80nH Shielded Wirewound Inductor 34A 777mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-HPL505032F1080MRD3PDKR-ND - DigiKey
Thief River Falls, MN, United States
80nH Shielded Wirewound Inductor 34A 777mOhm Max Nonstandard

80nH Shielded Wirewound Inductor 34A 777mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-HPL505032F1080MRD3PCT-ND - DigiKey
Thief River Falls, MN, United States
80nH Shielded Wirewound Inductor 34A 777mOhm Max Nonstandard

80nH Shielded Wirewound Inductor 34A 777mOhm Max Nonstandard

Buy Now Datasheet
Wirewound Inductor, 80Nh, 34A, 2020 Rohs Compliant Tdk - 26AK2285 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Inductor, 80Nh, 34A, 2020 Rohs Compliant Tdk
26AK2285
Wirewound Inductor, 80Nh, 34A, 2020 Rohs Compliant Tdk 26AK2285
WIREWOUND INDUCTOR, 80NH, 34A, 2020 ROHS COMPLIANT: YES

WIREWOUND INDUCTOR, 80NH, 34A, 2020 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-HPL505032F1080MRD3PTR-ND 26AK2285
Product Name Fixed Inductors Wirewound Inductor, 80Nh, 34A, 2020 Rohs Compliant Tdk
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

RF Coil Inductor - JLC03E048TRSM - Richardson RFPD
Specs
Application RF Choke
Inductance Range 0.0060 to ? microH
Testing Frequency 100000 kHz
View Details
2 suppliers
Chokes - 1624117-8 - TE Connectivity
TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
View Details
0201CT (0603) Low Profile Chip Inductors - 0201CT-5N6 0201CT-5N6XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details