TDK U.S.A. Corporation Fixed Inductors HPL505032F170NM

Description
FIXED IND 70NH 34A 0.77 MOHM SMD
Request a Quote Datasheet
Description
FIXED IND 70NH 34A 0.77 MOHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-HPL505032F170NMCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 70NH 34A 0.77 MOHM SMD

FIXED IND 70NH 34A 0.77 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 445-HPL505032F170NMDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 70NH 34A 0.77 MOHM SMD

FIXED IND 70NH 34A 0.77 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 445-HPL505032F170NMTR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 70NH 34A 0.77 MOHM SMD

FIXED IND 70NH 34A 0.77 MOHM SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-HPL505032F170NMCT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2124JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Power Inductors - 2176637-5 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 2.2 microH
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Filters - Common Mode Chokes - 1056013-DS1-20-0001 - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application RF Choke
DCR 0.7000 ohms
View Details
2 suppliers