TDK U.S.A. Corporation Fixed Inductors HPL505028F080MRD3P

Description
80nH Unshielded Inductor 34A 88mOhm Max Nonstandard
Request a Quote Datasheet
Description
80nH Unshielded Inductor 34A 88mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-HPL505028F080MRD3PTR-ND - DigiKey
Thief River Falls, MN, United States
80nH Unshielded Inductor 34A 88mOhm Max Nonstandard

80nH Unshielded Inductor 34A 88mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-HPL505028F080MRD3PDKR-ND - DigiKey
Thief River Falls, MN, United States
80nH Unshielded Inductor 34A 88mOhm Max Nonstandard

80nH Unshielded Inductor 34A 88mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-HPL505028F080MRD3PCT-ND - DigiKey
Thief River Falls, MN, United States
80nH Unshielded Inductor 34A 88mOhm Max Nonstandard

80nH Unshielded Inductor 34A 88mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Aec-Q200, 80Nh, Wirewound, 34A Rohs Compliant Tdk - 82AH7367 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 80Nh, Wirewound, 34A Rohs Compliant Tdk
82AH7367
Inductor, Aec-Q200, 80Nh, Wirewound, 34A Rohs Compliant Tdk 82AH7367
INDUCTOR, AEC-Q200, 80NH, WIREWOUND, 34A ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 80NH, WIREWOUND, 34A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-HPL505028F080MRD3PTR-ND 82AH7367
Product Name Fixed Inductors Inductor, Aec-Q200, 80Nh, Wirewound, 34A Rohs Compliant Tdk
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J154JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1909756P - RS Components, Ltd.
Specs
Inductance Range 0.1000 microH
Rated DC Current 440 milliamps
Standards and Certifications RoHS
View Details
Filters - Common Mode Chokes - 1342137-DFKH-14-0002 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
DCR 0.2500 ohms
View Details
3 suppliers