Abracon, LLC Datasheets for Inductors, Coils, and Chokes

Inductors coils and chokes are passive components that are designed to resist changes in current and store energy in the form of a magnetic field. 
Inductors, Coils, and Chokes: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 19
Product Name Notes
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0805 Application: RF Type: RF Wirewound Rating: N/A Inductance: 100 nH Temperature Rise Current: 0.4 A DC Resistance Max: 460 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0805 Application: RF Type: RF Wirewound Rating: N/A Inductance: 12 nH Temperature Rise Current: 0.6 A DC Resistance Max: 150 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0805 Application: RF Type: RF Wirewound Rating: N/A Inductance: 120 nH Temperature Rise Current: 0.4 A DC Resistance Max: 510 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0805 Application: RF Type: RF Wirewound Rating: N/A Inductance: 15 nH Temperature Rise Current: 0.6 A DC Resistance Max: 170 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0805 Application: RF Type: RF Wirewound Rating: N/A Inductance: 150 nH Temperature Rise Current: 0.4 A DC Resistance Max: 560 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0805 Application: RF Type: RF Wirewound Rating: N/A Inductance: 18 nH Temperature Rise Current: 0.6 A DC Resistance Max: 200 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0805 Application: RF Type: RF Wirewound Rating: N/A Inductance: 180 nH Temperature Rise Current: 0.4 A DC Resistance Max: 640 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0805 Application: RF Type: RF Wirewound Rating: N/A Inductance: 2.2 nH Temperature Rise Current: 0.6 A DC Resistance Max: 100 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0805 Application: RF Type: RF Wirewound Rating: N/A Inductance: 22 nH Temperature Rise Current: 0.5 A DC Resistance Max: 220 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0805 Application: RF Type: RF Wirewound Rating: N/A Inductance: 220 nH Temperature Rise Current: 0.4 A DC Resistance Max: 1.1 Ω Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0805 Application: RF Type: RF Wirewound Rating: N/A Inductance: 27 nH Temperature Rise Current: 0.5 A DC Resistance Max: 250 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0805 Application: RF Type: RF Wirewound Rating: N/A Inductance: 270 nH Temperature Rise Current: 0.35 A DC Resistance Max: 1 Ω Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0805 Application: RF Type: RF Wirewound Rating: N/A Inductance: 3.3 nH Temperature Rise Current: 0.6 A DC Resistance Max: 80 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0805 Application: RF Type: RF Wirewound Rating: N/A Inductance: 33 nH Temperature Rise Current: 0.5 A DC Resistance Max: 270 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0805 Application: RF Type: RF Wirewound Rating: N/A Inductance: 330 nH Temperature Rise Current: 0.31 A DC Resistance Max: 1.4 Ω Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0805 Application: RF Type: RF Wirewound Rating: N/A Inductance: 39 nH Temperature Rise Current: 0.5 A DC Resistance Max: 290 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0805 Application: RF Type: RF Wirewound Rating: N/A Inductance: 390 nH Temperature Rise Current: 0.29 A DC Resistance Max: 1.5 Ω Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0805 Application: RF Type: RF Wirewound Rating: N/A Inductance: 47 nH Temperature Rise Current: 0.5 A DC Resistance Max: 310 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0805 Application: RF Type: RF Wirewound Rating: N/A Inductance: 470 nH Temperature Rise Current: 0.25 A DC Resistance Max: 1.72 Ω Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0805 Application: RF Type: RF Wirewound Rating: N/A Inductance: 56 nH Temperature Rise Current: 0.5 A DC Resistance Max: 320 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0805 Application: RF Type: RF Wirewound Rating: N/A Inductance: 560 nH Temperature Rise Current: 0.23 A DC Resistance Max: 1.9 Ω Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0805 Application: RF Type: RF Wirewound Rating: N/A Inductance: 6.8 nH Temperature Rise Current: 0.6 A DC Resistance Max: 110 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0805 Application: RF Type: RF Wirewound Rating: N/A Inductance: 620 nH Temperature Rise Current: 0.2 A DC Resistance Max: 1.95 Ω Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0805 Application: RF Type: RF Wirewound Rating: N/A Inductance: 68 nH Temperature Rise Current: 0.5 A DC Resistance Max: 380 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0805 Application: RF Type: RF Wirewound Rating: N/A Inductance: 680 nH Temperature Rise Current: 0.19 A DC Resistance Max: 2.05 Ω Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0805 Application: RF Type: RF Wirewound Rating: N/A Inductance: 750 nH Temperature Rise Current: 0.18 A DC Resistance Max: 2.1 Ω Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0805 Application: RF Type: RF Wirewound Rating: N/A Inductance: 8.2 nH Temperature Rise Current: 0.6 A DC Resistance Max: 190 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0805 Application: RF Type: RF Wirewound Rating: N/A Inductance: 82 nH Temperature Rise Current: 0.4 A DC Resistance Max: 420 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0805 Application: RF Type: RF Wirewound Rating: N/A Inductance: 820 nH Temperature Rise Current: 0.18 A DC Resistance Max: 2.3 Ω Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0805 Application: RF Type: RF Wirewound Rating: N/A Inductance: 910 nH Temperature Rise Current: 0.16 A DC Resistance Max: 2.4 Ω Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0805F Application: RF Type: RF Wirewound Rating: N/A Inductance: 270 nH Temperature Rise Current: 0.35 A DC Resistance Max: 910 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0805F Application: RF Type: RF Wirewound Rating: N/A Inductance: 4.7 μH Temperature Rise Current: 0.14 A DC Resistance Max: 2.8 Ω Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0805F Application: RF Type: RF Wirewound Rating: N/A Inductance: 470 nH Temperature Rise Current: 0.3 A DC Resistance Max: 720 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0805F Application: RF Type: RF Wirewound Rating: N/A Inductance: 560 nH Temperature Rise Current: 0.15 A DC Resistance Max: 600 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0805F Application: RF Type: RF Wirewound Rating: N/A Inductance: 6.8 μH Temperature Rise Current: 0.12 A DC Resistance Max: 3.4 Ω Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0805F Application: RF Type: RF Wirewound Rating: N/A Inductance: 68 μH Temperature Rise Current: 0.04 A DC Resistance Max: 17.5 Ω Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0805F Application: RF Type: RF Wirewound Rating: N/A Inductance: 8.2 μH Temperature Rise Current: 0.1 A DC Resistance Max: 4.5 Ω Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0805HQ Application: RF Type: RF Wirewound Rating: N/A Inductance: 10 nH Saturation Current: 1.6 A DC Resistance Max: 60 mΩ Q: 80...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0805HQ Application: RF Type: RF Wirewound Rating: N/A Inductance: 12 nH Saturation Current: 1.6 A DC Resistance Max: 45 mΩ Q: 80...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0805HQ Application: RF Type: RF Wirewound Rating: N/A Inductance: 15 nH Saturation Current: 1.2 A DC Resistance Max: 100 mΩ Q: 80...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0805HQ Application: RF Type: RF Wirewound Rating: N/A Inductance: 16 nH Saturation Current: 1.5 A DC Resistance Max: 60 mΩ Q: 72...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0805HQ Application: RF Type: RF Wirewound Rating: N/A Inductance: 18 nH Saturation Current: 1.4 A DC Resistance Max: 60 mΩ Q: 75...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0805HQ Application: RF Type: RF Wirewound Rating: N/A Inductance: 2.5 nH Saturation Current: 1.6 A DC Resistance Max: 20 mΩ Q: 80...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0805HQ Application: RF Type: RF Wirewound Rating: N/A Inductance: 20 nH Saturation Current: 1.4 A DC Resistance Max: 55 mΩ Q: 70...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0805HQ Application: RF Type: RF Wirewound Rating: N/A Inductance: 22 nH Saturation Current: 1.2 A DC Resistance Max: 100 mΩ Q: 80...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0805HQ Application: RF Type: RF Wirewound Rating: N/A Inductance: 27 nH Saturation Current: 1.3 A DC Resistance Max: 70 mΩ Q: 75...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0805HQ Application: RF Type: RF Wirewound Rating: N/A Inductance: 30 nH Saturation Current: 1.2 A DC Resistance Max: 95 mΩ Q: 65...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0805HQ Application: RF Type: RF Wirewound Rating: N/A Inductance: 39 nH Saturation Current: 1.1 A DC Resistance Max: 110 mΩ Q: 65...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0805HQ Application: RF Type: RF Wirewound Rating: N/A Inductance: 48 nH Saturation Current: 1.2 A DC Resistance Max: 95 mΩ Q: 65...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0805HQ Application: RF Type: RF Wirewound Rating: N/A Inductance: 5.6 nH Saturation Current: 1.6 A DC Resistance Max: 35 mΩ Q: 98...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0805HQ Application: RF Type: RF Wirewound Rating: N/A Inductance: 51 nH Saturation Current: 1 A DC Resistance Max: 120 mΩ Q: 65...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0805HQ Application: RF Type: RF Wirewound Rating: N/A Inductance: 6.2 nH Saturation Current: 1.6 A DC Resistance Max: 35 mΩ Q: 88...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0805HQ Application: RF Type: RF Wirewound Rating: N/A Inductance: 6.8 nH Saturation Current: 1.6 A DC Resistance Max: 35 mΩ Q: 80...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0805HQ Application: RF Type: RF Wirewound Rating: N/A Inductance: 8.2 nH Saturation Current: 1 A DC Resistance Max: 75 mΩ Q: 75...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008 Application: RF Type: RF Wirewound Rating: N/A Inductance: 1 μH Temperature Rise Current: 0.37 A DC Resistance Max: 1.8 Ω Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008 Application: RF Type: RF Wirewound Rating: N/A Inductance: 1.2 μH Temperature Rise Current: 0.31 A DC Resistance Max: 2 Ω Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008 Application: RF Type: RF Wirewound Rating: N/A Inductance: 1.5 μH Temperature Rise Current: 0.33 A DC Resistance Max: 2.3 Ω Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008 Application: RF Type: RF Wirewound Rating: N/A Inductance: 1.8 μH Temperature Rise Current: 0.3 A DC Resistance Max: 2.6 Ω Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008 Application: RF Type: RF Wirewound Rating: N/A Inductance: 10 nH Temperature Rise Current: 1 A DC Resistance Max: 80 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008 Application: RF Type: RF Wirewound Rating: N/A Inductance: 100 nH Temperature Rise Current: 0.65 A DC Resistance Max: 560 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008 Application: RF Type: RF Wirewound Rating: N/A Inductance: 12 nH Temperature Rise Current: 1 A DC Resistance Max: 90 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008 Application: RF Type: RF Wirewound Rating: N/A Inductance: 120 nH Temperature Rise Current: 0.65 A DC Resistance Max: 630 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008 Application: RF Type: RF Wirewound Rating: N/A Inductance: 15 nH Temperature Rise Current: 1 A DC Resistance Max: 130 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008 Application: RF Type: RF Wirewound Rating: N/A Inductance: 150 nH Temperature Rise Current: 0.58 A DC Resistance Max: 620 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008 Application: RF Type: RF Wirewound Rating: N/A Inductance: 18 nH Temperature Rise Current: 1 A DC Resistance Max: 110 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008 Application: RF Type: RF Wirewound Rating: N/A Inductance: 180 nH Temperature Rise Current: 0.62 A DC Resistance Max: 700 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008 Application: RF Type: RF Wirewound Rating: N/A Inductance: 2.2 μH Temperature Rise Current: 0.28 A DC Resistance Max: 2.8 Ω Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008 Application: RF Type: RF Wirewound Rating: N/A Inductance: 2.7 μH Temperature Rise Current: 0.29 A DC Resistance Max: 3.2 Ω Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008 Application: RF Type: RF Wirewound Rating: N/A Inductance: 22 nH Temperature Rise Current: 1 A DC Resistance Max: 120 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008 Application: RF Type: RF Wirewound Rating: N/A Inductance: 220 nH Temperature Rise Current: 0.5 A DC Resistance Max: 800 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008 Application: RF Type: RF Wirewound Rating: N/A Inductance: 27 nH Temperature Rise Current: 1 A DC Resistance Max: 130 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008 Application: RF Type: RF Wirewound Rating: N/A Inductance: 270 nH Temperature Rise Current: 0.5 A DC Resistance Max: 910 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008 Application: RF Type: RF Wirewound Rating: N/A Inductance: 3.3 μH Temperature Rise Current: 0.29 A DC Resistance Max: 3.4 Ω Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008 Application: RF Type: RF Wirewound Rating: N/A Inductance: 3.9 μH Temperature Rise Current: 0.26 A DC Resistance Max: 3.6 Ω Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008 Application: RF Type: RF Wirewound Rating: N/A Inductance: 33 nH Temperature Rise Current: 1 A DC Resistance Max: 140 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008 Application: RF Type: RF Wirewound Rating: N/A Inductance: 330 nH Temperature Rise Current: 0.45 A DC Resistance Max: 1.05 Ω Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008 Application: RF Type: RF Wirewound Rating: N/A Inductance: 39 nH Temperature Rise Current: 1 A DC Resistance Max: 150 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008 Application: RF Type: RF Wirewound Rating: N/A Inductance: 390 nH Temperature Rise Current: 0.47 A DC Resistance Max: 1.12 Ω Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008 Application: RF Type: RF Wirewound Rating: N/A Inductance: 4.7 μH Temperature Rise Current: 0.26 A DC Resistance Max: 4 Ω Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008 Application: RF Type: RF Wirewound Rating: N/A Inductance: 4.7 nH Temperature Rise Current: 1 A DC Resistance Max: 110 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008 Application: RF Type: RF Wirewound Rating: N/A Inductance: 47 nH Temperature Rise Current: 1 A DC Resistance Max: 160 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008 Application: RF Type: RF Wirewound Rating: N/A Inductance: 470 nH Temperature Rise Current: 0.47 A DC Resistance Max: 1.19 Ω Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008 Application: RF Type: RF Wirewound Rating: N/A Inductance: 5.6 μH Temperature Rise Current: 0.24 A DC Resistance Max: 5.7 Ω Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008 Application: RF Type: RF Wirewound Rating: N/A Inductance: 56 nH Temperature Rise Current: 1 A DC Resistance Max: 180 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008 Application: RF Type: RF Wirewound Rating: N/A Inductance: 560 nH Temperature Rise Current: 0.4 A DC Resistance Max: 1.33 Ω Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008 Application: RF Type: RF Wirewound Rating: N/A Inductance: 6.8 μH Temperature Rise Current: 0.2 A DC Resistance Max: 7.7 Ω Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008 Application: RF Type: RF Wirewound Rating: N/A Inductance: 620 nH Temperature Rise Current: 0.3 A DC Resistance Max: 1.4 Ω Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008 Application: RF Type: RF Wirewound Rating: N/A Inductance: 68 nH Temperature Rise Current: 1 A DC Resistance Max: 210 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008 Application: RF Type: RF Wirewound Rating: N/A Inductance: 680 nH Temperature Rise Current: 0.4 A DC Resistance Max: 1.47 Ω Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008 Application: RF Type: RF Wirewound Rating: N/A Inductance: 750 nH Temperature Rise Current: 0.36 A DC Resistance Max: 1.54 Ω Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008 Application: RF Type: RF Wirewound Rating: N/A Inductance: 8.2 μH Temperature Rise Current: 0.15 A DC Resistance Max: 10.7 Ω Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008 Application: RF Type: RF Wirewound Rating: N/A Inductance: 82 nH Temperature Rise Current: 1 A DC Resistance Max: 220 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008 Application: RF Type: RF Wirewound Rating: N/A Inductance: 820 nH Temperature Rise Current: 0.4 A DC Resistance Max: 1.61 Ω Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008 Application: RF Type: RF Wirewound Rating: N/A Inductance: 910 nH Temperature Rise Current: 0.38 A DC Resistance Max: 1.68 Ω Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008F Application: RF Type: RF Wirewound Rating: N/A Inductance: 1 μH Temperature Rise Current: 0.6 A DC Resistance Max: 800 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008F Application: RF Type: RF Wirewound Rating: N/A Inductance: 1.2 μH Temperature Rise Current: 0.65 A DC Resistance Max: 800 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008F Application: RF Type: RF Wirewound Rating: N/A Inductance: 1.5 μH Temperature Rise Current: 0.63 A DC Resistance Max: 760 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008F Application: RF Type: RF Wirewound Rating: N/A Inductance: 1.8 μH Temperature Rise Current: 0.6 A DC Resistance Max: 840 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008F Application: RF Type: RF Wirewound Rating: N/A Inductance: 10 μH Temperature Rise Current: 0.3 A DC Resistance Max: 2.95 Ω Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008F Application: RF Type: RF Wirewound Rating: N/A Inductance: 2.2 μH Temperature Rise Current: 0.52 A DC Resistance Max: 1.15 Ω Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008F Application: RF Type: RF Wirewound Rating: N/A Inductance: 2.7 μH Temperature Rise Current: 0.49 A DC Resistance Max: 1.3 Ω Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008F Application: RF Type: RF Wirewound Rating: N/A Inductance: 3.3 μH Temperature Rise Current: 0.45 A DC Resistance Max: 1.7 Ω Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008F Application: RF Type: RF Wirewound Rating: N/A Inductance: 3.9 μH Temperature Rise Current: 0.42 A DC Resistance Max: 2 Ω Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008F Application: RF Type: RF Wirewound Rating: N/A Inductance: 330 nH Temperature Rise Current: 0.7 A DC Resistance Max: 170 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008F Application: RF Type: RF Wirewound Rating: N/A Inductance: 4.7 μH Temperature Rise Current: 0.4 A DC Resistance Max: 1.68 Ω Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008F Application: RF Type: RF Wirewound Rating: N/A Inductance: 5.6 μH Temperature Rise Current: 0.38 A DC Resistance Max: 2.65 Ω Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008F Application: RF Type: RF Wirewound Rating: N/A Inductance: 6.8 μH Temperature Rise Current: 0.36 A DC Resistance Max: 3 Ω Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008F Application: RF Type: RF Wirewound Rating: N/A Inductance: 8.2 μH Temperature Rise Current: 0.33 A DC Resistance Max: 3.3 Ω Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008HQ Application: RF Type: RF Wirewound Rating: N/A Inductance: 10 nH Temperature Rise Current: 1.3 A DC Resistance Max: 80 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008HQ Application: RF Type: RF Wirewound Rating: N/A Inductance: 100 nH Temperature Rise Current: 1 A DC Resistance Max: 160 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008HQ Application: RF Type: RF Wirewound Rating: N/A Inductance: 12 nH Temperature Rise Current: 1.5 A DC Resistance Max: 60 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008HQ Application: RF Type: RF Wirewound Rating: N/A Inductance: 18 nH Temperature Rise Current: 1.4 A DC Resistance Max: 80 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008HQ Application: RF Type: RF Wirewound Rating: N/A Inductance: 22 nH Temperature Rise Current: 1.4 A DC Resistance Max: 70 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008HQ Application: RF Type: RF Wirewound Rating: N/A Inductance: 3 nH Temperature Rise Current: 1.6 A DC Resistance Max: 40 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008HQ Application: RF Type: RF Wirewound Rating: N/A Inductance: 33 nH Temperature Rise Current: 1.3 A DC Resistance Max: 90 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008HQ Application: RF Type: RF Wirewound Rating: N/A Inductance: 39 nH Temperature Rise Current: 1.3 A DC Resistance Max: 90 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008HQ Application: RF Type: RF Wirewound Rating: N/A Inductance: 47 nH Temperature Rise Current: 1.2 A DC Resistance Max: 120 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008HQ Application: RF Type: RF Wirewound Rating: N/A Inductance: 56 nH Temperature Rise Current: 1.2 A DC Resistance Max: 120 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008HQ Application: RF Type: RF Wirewound Rating: N/A Inductance: 68 nH Temperature Rise Current: 1 A DC Resistance Max: 130 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008HQ Application: RF Type: RF Wirewound Rating: N/A Inductance: 7.8 nH Temperature Rise Current: 1.6 A DC Resistance Max: 50 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008HQ Application: RF Type: RF Wirewound Rating: N/A Inductance: 82 nH Temperature Rise Current: 1 A DC Resistance Max: 160 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1206 Application: RF Type: RF Wirewound Rating: N/A Inductance: 1 μH Temperature Rise Current: 0.15 A DC Resistance Max: 2.8 Ω Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1206 Application: RF Type: RF Wirewound Rating: N/A Inductance: 1.2 μH Temperature Rise Current: 0.15 A DC Resistance Max: 3.2 Ω Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1206 Application: RF Type: RF Wirewound Rating: N/A Inductance: 10 nH Temperature Rise Current: 0.3 A DC Resistance Max: 90 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1206 Application: RF Type: RF Wirewound Rating: N/A Inductance: 100 nH Temperature Rise Current: 0.3 A DC Resistance Max: 300 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1206 Application: RF Type: RF Wirewound Rating: N/A Inductance: 12 nH Temperature Rise Current: 0.3 A DC Resistance Max: 90 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1206 Application: RF Type: RF Wirewound Rating: N/A Inductance: 120 nH Temperature Rise Current: 0.3 A DC Resistance Max: 300 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1206 Application: RF Type: RF Wirewound Rating: N/A Inductance: 15 nH Temperature Rise Current: 0.3 A DC Resistance Max: 120 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1206 Application: RF Type: RF Wirewound Rating: N/A Inductance: 150 nH Temperature Rise Current: 0.3 A DC Resistance Max: 310 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1206 Application: RF Type: RF Wirewound Rating: N/A Inductance: 18 nH Temperature Rise Current: 0.3 A DC Resistance Max: 120 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1206 Application: RF Type: RF Wirewound Rating: N/A Inductance: 180 nH Temperature Rise Current: 0.3 A DC Resistance Max: 430 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1206 Application: RF Type: RF Wirewound Rating: N/A Inductance: 22 nH Temperature Rise Current: 0.3 A DC Resistance Max: 120 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1206 Application: RF Type: RF Wirewound Rating: N/A Inductance: 220 nH Temperature Rise Current: 0.3 A DC Resistance Max: 560 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1206 Application: RF Type: RF Wirewound Rating: N/A Inductance: 27 nH Temperature Rise Current: 0.3 A DC Resistance Max: 120 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1206 Application: RF Type: RF Wirewound Rating: N/A Inductance: 270 nH Temperature Rise Current: 0.3 A DC Resistance Max: 560 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1206 Application: RF Type: RF Wirewound Rating: N/A Inductance: 3.3 nH Temperature Rise Current: 0.3 A DC Resistance Max: 70 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1206 Application: RF Type: RF Wirewound Rating: N/A Inductance: 33 nH Temperature Rise Current: 0.3 A DC Resistance Max: 120 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1206 Application: RF Type: RF Wirewound Rating: N/A Inductance: 330 nH Temperature Rise Current: 0.15 A DC Resistance Max: 700 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1206 Application: RF Type: RF Wirewound Rating: N/A Inductance: 39 nH Temperature Rise Current: 0.3 A DC Resistance Max: 120 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1206 Application: RF Type: RF Wirewound Rating: N/A Inductance: 390 nH Temperature Rise Current: 0.15 A DC Resistance Max: 800 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1206 Application: RF Type: RF Wirewound Rating: N/A Inductance: 47 nH Temperature Rise Current: 0.3 A DC Resistance Max: 130 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1206 Application: RF Type: RF Wirewound Rating: N/A Inductance: 470 nH Temperature Rise Current: 0.15 A DC Resistance Max: 1.3 Ω Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1206 Application: RF Type: RF Wirewound Rating: N/A Inductance: 56 nH Temperature Rise Current: 0.3 A DC Resistance Max: 140 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1206 Application: RF Type: RF Wirewound Rating: N/A Inductance: 560 nH Temperature Rise Current: 0.15 A DC Resistance Max: 1.34 Ω Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1206 Application: RF Type: RF Wirewound Rating: N/A Inductance: 6.8 nH Temperature Rise Current: 0.3 A DC Resistance Max: 70 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1206 Application: RF Type: RF Wirewound Rating: N/A Inductance: 68 nH Temperature Rise Current: 0.3 A DC Resistance Max: 260 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1206 Application: RF Type: RF Wirewound Rating: N/A Inductance: 680 nH Temperature Rise Current: 0.15 A DC Resistance Max: 1.58 Ω Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1206 Application: RF Type: RF Wirewound Rating: N/A Inductance: 82 nH Temperature Rise Current: 0.3 A DC Resistance Max: 210 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1206 Application: RF Type: RF Wirewound Rating: N/A Inductance: 820 nH Temperature Rise Current: 0.15 A DC Resistance Max: 1.82 Ω Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1206H Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 1 μH DC Resistance Max: 150 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1206H Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 1.2 μH DC Resistance Max: 170 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1206H Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 1.5 μH DC Resistance Max: 220 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1206H Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 1.8 μH DC Resistance Max: 320 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1206H Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 10 μH DC Resistance Max: 1.34 Ω Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1206H Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 100 μH DC Resistance Max: 8.45 Ω Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1206H Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 12 μH DC Resistance Max: 1.4 Ω Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1206H Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 15 μH DC Resistance Max: 1.57 Ω Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1206H Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 18 μH DC Resistance Max: 1.71 Ω Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1206H Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 180 nH DC Resistance Max: 48 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1206H Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 2.2 μH DC Resistance Max: 340 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1206H Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 2.7 μH DC Resistance Max: 350 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1206H Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 22 μH DC Resistance Max: 2.4 Ω Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1206H Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 27 μH DC Resistance Max: 2.9 Ω Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1206H Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 290 nH DC Resistance Max: 72 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1206H Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 3.3 μH DC Resistance Max: 600 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1206H Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 3.9 μH DC Resistance Max: 640 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1206H Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 33 μH DC Resistance Max: 3.25 Ω Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1206H Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 39 μH DC Resistance Max: 3.47 Ω Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1206H Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 390 nH DC Resistance Max: 82 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1206H Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 4.7 μH DC Resistance Max: 680 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1206H Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 45 nH DC Resistance Max: 27 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1206H Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 47 μH DC Resistance Max: 3.77 Ω Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1206H Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 5.6 μH DC Resistance Max: 940 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1206H Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 550 nH DC Resistance Max: 150 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1206H Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 56 μH DC Resistance Max: 6.37 Ω Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1206H Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 6.8 μH DC Resistance Max: 960 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1206H Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 68 μH DC Resistance Max: 6.72 Ω Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1206H Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 750 nH DC Resistance Max: 180 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1206H Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 8.2 μH DC Resistance Max: 1.08 Ω Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1206H Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 82 μH DC Resistance Max: 8.2 Ω Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1206H Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 880 nH DC Resistance Max: 200 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1206H Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 95 nH DC Resistance Max: 35 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1210 Application: RF Type: RF Wirewound Rating: N/A Inductance: 1 μH Temperature Rise Current: 0.32 A DC Resistance Max: 1.85 Ω Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1210 Application: RF Type: RF Wirewound Rating: N/A Inductance: 1.2 μH Temperature Rise Current: 0.3 A DC Resistance Max: 1.87 Ω Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1210 Application: RF Type: RF Wirewound Rating: N/A Inductance: 1.5 μH Temperature Rise Current: 0.31 A DC Resistance Max: 1.95 Ω Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1210 Application: RF Type: RF Wirewound Rating: N/A Inductance: 1.8 μH Temperature Rise Current: 0.31 A DC Resistance Max: 2.25 Ω Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1210 Application: RF Type: RF Wirewound Rating: N/A Inductance: 10 nH Temperature Rise Current: 1 A DC Resistance Max: 80 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1210 Application: RF Type: RF Wirewound Rating: N/A Inductance: 100 nH Temperature Rise Current: 0.85 A DC Resistance Max: 200 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1210 Application: RF Type: RF Wirewound Rating: N/A Inductance: 12 nH Temperature Rise Current: 1 A DC Resistance Max: 80 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1210 Application: RF Type: RF Wirewound Rating: N/A Inductance: 120 nH Temperature Rise Current: 0.8 A DC Resistance Max: 250 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1210 Application: RF Type: RF Wirewound Rating: N/A Inductance: 15 nH Temperature Rise Current: 1 A DC Resistance Max: 100 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1210 Application: RF Type: RF Wirewound Rating: N/A Inductance: 150 nH Temperature Rise Current: 0.75 A DC Resistance Max: 250 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1210 Application: RF Type: RF Wirewound Rating: N/A Inductance: 18 nH Temperature Rise Current: 1 A DC Resistance Max: 100 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1210 Application: RF Type: RF Wirewound Rating: N/A Inductance: 180 nH Temperature Rise Current: 0.7 A DC Resistance Max: 300 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1210 Application: RF Type: RF Wirewound Rating: N/A Inductance: 2.2 μH Temperature Rise Current: 0.31 A DC Resistance Max: 2.41 Ω Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1210 Application: RF Type: RF Wirewound Rating: N/A Inductance: 2.7 μH Temperature Rise Current: 0.3 A DC Resistance Max: 2.85 Ω Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1210 Application: RF Type: RF Wirewound Rating: N/A Inductance: 22 nH Temperature Rise Current: 1 A DC Resistance Max: 100 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1210 Application: RF Type: RF Wirewound Rating: N/A Inductance: 220 nH Temperature Rise Current: 0.77 A DC Resistance Max: 400 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1210 Application: RF Type: RF Wirewound Rating: N/A Inductance: 27 nH Temperature Rise Current: 1 A DC Resistance Max: 110 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1210 Application: RF Type: RF Wirewound Rating: N/A Inductance: 270 nH Temperature Rise Current: 0.63 A DC Resistance Max: 400 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1210 Application: RF Type: RF Wirewound Rating: N/A Inductance: 3 μH Temperature Rise Current: 0.3 A DC Resistance Max: 3.12 Ω Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1210 Application: RF Type: RF Wirewound Rating: N/A Inductance: 3.9 μH Temperature Rise Current: 0.29 A DC Resistance Max: 3.6 Ω Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1210 Application: RF Type: RF Wirewound Rating: N/A Inductance: 3.9 nH Temperature Rise Current: 1 A DC Resistance Max: 50 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1210 Application: RF Type: RF Wirewound Rating: N/A Inductance: 33 nH Temperature Rise Current: 1 A DC Resistance Max: 110 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1210 Application: RF Type: RF Wirewound Rating: N/A Inductance: 330 nH Temperature Rise Current: 0.59 A DC Resistance Max: 580 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1210 Application: RF Type: RF Wirewound Rating: N/A Inductance: 39 nH Temperature Rise Current: 1 A DC Resistance Max: 120 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1210 Application: RF Type: RF Wirewound Rating: N/A Inductance: 390 nH Temperature Rise Current: 0.53 A DC Resistance Max: 580 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1210 Application: RF Type: RF Wirewound Rating: N/A Inductance: 4.7 μH Temperature Rise Current: 0.28 A DC Resistance Max: 4 Ω Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1210 Application: RF Type: RF Wirewound Rating: N/A Inductance: 4.7 nH Temperature Rise Current: 1 A DC Resistance Max: 65 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1210 Application: RF Type: RF Wirewound Rating: N/A Inductance: 43 nH Temperature Rise Current: 1 A DC Resistance Max: 120 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1210 Application: RF Type: RF Wirewound Rating: N/A Inductance: 47 nH Temperature Rise Current: 1 A DC Resistance Max: 130 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1210 Application: RF Type: RF Wirewound Rating: N/A Inductance: 470 nH Temperature Rise Current: 0.49 A DC Resistance Max: 800 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1210 Application: RF Type: RF Wirewound Rating: N/A Inductance: 5.6 μH Temperature Rise Current: 0.25 A DC Resistance Max: 5 Ω Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1210 Application: RF Type: RF Wirewound Rating: N/A Inductance: 56 nH Temperature Rise Current: 1 A DC Resistance Max: 140 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1210 Application: RF Type: RF Wirewound Rating: N/A Inductance: 560 nH Temperature Rise Current: 0.46 A DC Resistance Max: 1.1 Ω Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1210 Application: RF Type: RF Wirewound Rating: N/A Inductance: 6.8 μH Temperature Rise Current: 0.23 A DC Resistance Max: 8 Ω Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1210 Application: RF Type: RF Wirewound Rating: N/A Inductance: 68 nH Temperature Rise Current: 0.9 A DC Resistance Max: 150 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1210 Application: RF Type: RF Wirewound Rating: N/A Inductance: 680 nH Temperature Rise Current: 0.43 A DC Resistance Max: 1.2 Ω Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1210 Application: RF Type: RF Wirewound Rating: N/A Inductance: 8.2 nH Temperature Rise Current: 1 A DC Resistance Max: 70 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1210 Application: RF Type: RF Wirewound Rating: N/A Inductance: 8.6 μH Temperature Rise Current: 0.2 A DC Resistance Max: 9 Ω Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1210 Application: RF Type: RF Wirewound Rating: N/A Inductance: 82 nH Temperature Rise Current: 0.9 A DC Resistance Max: 200 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1210 Application: RF Type: RF Wirewound Rating: N/A Inductance: 820 nH Temperature Rise Current: 0.4 A DC Resistance Max: 1.82 Ω Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1210HS Application: RF Type: RF Wirewound Rating: N/A Inductance: 10 μH Temperature Rise Current: 0.43 A Saturation Current: 450 mA DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1210HS Application: RF Type: RF Wirewound Rating: N/A Inductance: 12 μH Temperature Rise Current: 0.4 A Saturation Current: 420 mA DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1210HS Application: RF Type: RF Wirewound Rating: N/A Inductance: 15 μH Temperature Rise Current: 0.35 A Saturation Current: 400 mA DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1210HS Application: RF Type: RF Wirewound Rating: N/A Inductance: 18 μH Temperature Rise Current: 0.32 A Saturation Current: 350 mA DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1210HS Application: RF Type: RF Wirewound Rating: N/A Inductance: 2.2 μH Temperature Rise Current: 0.8 A Saturation Current: 850 mA DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1210HS Application: RF Type: RF Wirewound Rating: N/A Inductance: 2.7 μH Temperature Rise Current: 0.7 A Saturation Current: 750 mA DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1210HS Application: RF Type: RF Wirewound Rating: N/A Inductance: 22 μH Temperature Rise Current: 0.3 A Saturation Current: 320 mA DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1210HS Application: RF Type: RF Wirewound Rating: N/A Inductance: 27 μH Temperature Rise Current: 0.25 A Saturation Current: 280 mA DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1210HS Application: RF Type: RF Wirewound Rating: N/A Inductance: 3.3 μH Temperature Rise Current: 0.65 A Saturation Current: 700 mA DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1210HS Application: RF Type: RF Wirewound Rating: N/A Inductance: 3.9 μH Temperature Rise Current: 0.6 A Saturation Current: 650 mA DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1210HS Application: RF Type: RF Wirewound Rating: N/A Inductance: 33 μH Temperature Rise Current: 0.22 A Saturation Current: 250 mA DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1210HS Application: RF Type: RF Wirewound Rating: N/A Inductance: 4.7 μH Temperature Rise Current: 0.55 A Saturation Current: 600 mA DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1210HS Application: RF Type: RF Wirewound Rating: N/A Inductance: 5.6 μH Temperature Rise Current: 0.52 A Saturation Current: 550 mA DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1210HS Application: RF Type: RF Wirewound Rating: N/A Inductance: 6.8 μH Temperature Rise Current: 0.48 A Saturation Current: 500 mA DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1210HS Application: RF Type: RF Wirewound Rating: N/A Inductance: 8.2 μH Temperature Rise Current: 0.45 A Saturation Current: 480 mA DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-2220H Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 1 μH Temperature Rise Current: 4 A DC Resistance Max: 27 mΩ Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-2220H Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 1 mH Temperature Rise Current: 0.15 A DC Resistance Max: 14.42 Ω Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-2220H Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 1.5 μH Temperature Rise Current: 3.7 A DC Resistance Max: 31 mΩ Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-2220H Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 10 μH Temperature Rise Current: 1.7 A DC Resistance Max: 130 mΩ Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-2220H Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 10 mH Temperature Rise Current: 0.05 A DC Resistance Max: 140 Ω Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-2220H Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 100 μH Temperature Rise Current: 0.56 A DC Resistance Max: 1.204 Ω Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-2220H Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 120 nH Temperature Rise Current: 6 A DC Resistance Max: 9.8 mΩ Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-2220H Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 15 μH Temperature Rise Current: 1.4 A DC Resistance Max: 210 mΩ Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-2220H Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 150 μH Temperature Rise Current: 0.42 A DC Resistance Max: 2.66 Ω Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-2220H Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 2.2 μH Temperature Rise Current: 3.2 A DC Resistance Max: 41 mΩ Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-2220H Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 2.2 mH Temperature Rise Current: 0.1 A DC Resistance Max: 30.1 Ω Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-2220H Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 22 μH Temperature Rise Current: 1.2 A DC Resistance Max: 266 mΩ Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-2220H Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 220 μH Temperature Rise Current: 0.32 A DC Resistance Max: 3.36 Ω Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-2220H Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 270 nH Temperature Rise Current: 5.3 A DC Resistance Max: 14 mΩ Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-2220H Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 3.3 μH Temperature Rise Current: 2.9 A DC Resistance Max: 50 mΩ Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-2220H Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 33 μH Temperature Rise Current: 0.9 A DC Resistance Max: 448 mΩ Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-2220H Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 330 μH Temperature Rise Current: 0.27 A DC Resistance Max: 6.16 Ω Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-2220H Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 4.7 μH Temperature Rise Current: 2.7 A DC Resistance Max: 57.4 mΩ Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-2220H Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 4.7 mH Temperature Rise Current: 0.07 A DC Resistance Max: 61.04 Ω Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-2220H Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 47 μH Temperature Rise Current: 0.8 A DC Resistance Max: 560 mΩ Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-2220H Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 470 μH Temperature Rise Current: 0.24 A DC Resistance Max: 7.56 Ω Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-2220H Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 470 nH Temperature Rise Current: 4.8 A DC Resistance Max: 18.2 mΩ Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-2220H Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 6.8 μH Temperature Rise Current: 2 A DC Resistance Max: 104 mΩ Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-2220H Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 68 μH Temperature Rise Current: 0.64 A DC Resistance Max: 938 mΩ Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-2220H Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 680 μH Temperature Rise Current: 0.19 A DC Resistance Max: 11.34 Ω Operating...

<< Prev Next >>