Abracon, LLC Fixed Inductors AISC-1008-R12G-T

Description
FIXED IND 120NH 650MA 630 MOHM
Request a Quote Datasheet
Description
FIXED IND 120NH 650MA 630 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 535-AISC-1008-R12G-TDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 120NH 650MA 630 MOHM

FIXED IND 120NH 650MA 630 MOHM

Buy Now Datasheet
Fixed Inductors - 535-AISC-1008-R12G-TCT-ND - DigiKey
Thief River Falls, MN, United States
120nH Unshielded Wirewound Inductor 650mA 630mOhm Max 1008 (2520 Metric)

120nH Unshielded Wirewound Inductor 650mA 630mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 535-AISC-1008-R12G-TTR-ND - DigiKey
Thief River Falls, MN, United States
120nH Unshielded Wirewound Inductor 650mA 630mOhm Max 1008 (2520 Metric)

120nH Unshielded Wirewound Inductor 650mA 630mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - AISC-1008-R12G-T - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
AISC-1008-R12G-T
Fixed Inductors AISC-1008-R12G-T
FIXED IND 120NH 650MA 630MOHM SM

FIXED IND 120NH 650MA 630MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 535-AISC-1008-R12G-TDKR-ND AISC-1008-R12G-T
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ceramic; Drum Core, Wirewound Ceramic; Ceramic
Configuration Fixed
Inductance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2225JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMD 0.018uH 500MHz Inductor and Choke - 71-36401E18NGTDF - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 0.0180 microH
Inductance Tolerance 2 (+/- %)
Lead Style SMD/SMT
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Common Mode Chokes - 486-3241-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details