Abracon, LLC Datasheets for Inductors, Coils, and Chokes
Inductors coils and chokes are passive components that are designed to resist changes in current and store energy in the form of a magnetic field.
Inductors, Coils, and Chokes: Learn more
| Product Name | Notes |
|---|---|
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-06 Application: Power Type: Drum Core Rating: N/A Inductance: 8.2 μH Temperature Rise Current: 11.4 A Saturation Current: 36 A DC Resistance... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402 Application: RF Type: RF Wirewound Rating: N/A Inductance: 1 nH Temperature Rise Current: 1.36 A DC Resistance Max: 45 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402 Application: RF Type: RF Wirewound Rating: N/A Inductance: 1.2 nH Temperature Rise Current: 1.3 A DC Resistance Max: 60 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402 Application: RF Type: RF Wirewound Rating: N/A Inductance: 1.8 nH Temperature Rise Current: 1.04 A DC Resistance Max: 70 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402 Application: RF Type: RF Wirewound Rating: N/A Inductance: 1.9 nH Temperature Rise Current: 1.04 A DC Resistance Max: 70 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402 Application: RF Type: RF Wirewound Rating: N/A Inductance: 10 nH Temperature Rise Current: 0.48 A DC Resistance Max: 200 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402 Application: RF Type: RF Wirewound Rating: N/A Inductance: 100 nH Temperature Rise Current: 0.1 A DC Resistance Max: 2.6 Ω Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402 Application: RF Type: RF Wirewound Rating: N/A Inductance: 11 nH Temperature Rise Current: 0.64 A DC Resistance Max: 120 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402 Application: RF Type: RF Wirewound Rating: N/A Inductance: 12 nH Temperature Rise Current: 0.64 A DC Resistance Max: 120 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402 Application: RF Type: RF Wirewound Rating: N/A Inductance: 120 nH Temperature Rise Current: 0.09 A DC Resistance Max: 2.7 Ω Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402 Application: RF Type: RF Wirewound Rating: N/A Inductance: 13 nH Temperature Rise Current: 0.44 A DC Resistance Max: 185 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402 Application: RF Type: RF Wirewound Rating: N/A Inductance: 15 nH Temperature Rise Current: 0.56 A DC Resistance Max: 170 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402 Application: RF Type: RF Wirewound Rating: N/A Inductance: 150 nH Temperature Rise Current: 0.08 A DC Resistance Max: 2.9 Ω Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402 Application: RF Type: RF Wirewound Rating: N/A Inductance: 16 nH Temperature Rise Current: 0.56 A DC Resistance Max: 220 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402 Application: RF Type: RF Wirewound Rating: N/A Inductance: 18 nH Temperature Rise Current: 0.48 A DC Resistance Max: 230 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402 Application: RF Type: RF Wirewound Rating: N/A Inductance: 19 nH Temperature Rise Current: 0.48 A DC Resistance Max: 200 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402 Application: RF Type: RF Wirewound Rating: N/A Inductance: 2 nH Temperature Rise Current: 1.04 A DC Resistance Max: 70 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402 Application: RF Type: RF Wirewound Rating: N/A Inductance: 2.2 nH Temperature Rise Current: 0.96 A DC Resistance Max: 70 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402 Application: RF Type: RF Wirewound Rating: N/A Inductance: 2.4 nH Temperature Rise Current: 0.96 A DC Resistance Max: 70 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402 Application: RF Type: RF Wirewound Rating: N/A Inductance: 2.7 nH Temperature Rise Current: 0.64 A DC Resistance Max: 120 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402 Application: RF Type: RF Wirewound Rating: N/A Inductance: 20 nH Temperature Rise Current: 0.42 A DC Resistance Max: 250 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402 Application: RF Type: RF Wirewound Rating: N/A Inductance: 22 nH Temperature Rise Current: 0.4 A DC Resistance Max: 250 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402 Application: RF Type: RF Wirewound Rating: N/A Inductance: 23 nH Temperature Rise Current: 0.4 A DC Resistance Max: 250 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402 Application: RF Type: RF Wirewound Rating: N/A Inductance: 24 nH Temperature Rise Current: 0.4 A DC Resistance Max: 300 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402 Application: RF Type: RF Wirewound Rating: N/A Inductance: 27 nH Temperature Rise Current: 0.4 A DC Resistance Max: 300 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402 Application: RF Type: RF Wirewound Rating: N/A Inductance: 3 nH Temperature Rise Current: 0.84 A DC Resistance Max: 66 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402 Application: RF Type: RF Wirewound Rating: N/A Inductance: 3.3 nH Temperature Rise Current: 0.84 A DC Resistance Max: 66 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402 Application: RF Type: RF Wirewound Rating: N/A Inductance: 3.6 nH Temperature Rise Current: 0.84 A DC Resistance Max: 66 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402 Application: RF Type: RF Wirewound Rating: N/A Inductance: 3.9 nH Temperature Rise Current: 0.84 A DC Resistance Max: 66 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402 Application: RF Type: RF Wirewound Rating: N/A Inductance: 30 nH Temperature Rise Current: 0.4 A DC Resistance Max: 300 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402 Application: RF Type: RF Wirewound Rating: N/A Inductance: 33 nH Temperature Rise Current: 0.4 A DC Resistance Max: 350 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402 Application: RF Type: RF Wirewound Rating: N/A Inductance: 36 nH Temperature Rise Current: 0.32 A DC Resistance Max: 400 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402 Application: RF Type: RF Wirewound Rating: N/A Inductance: 39 nH Temperature Rise Current: 0.2 A DC Resistance Max: 500 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402 Application: RF Type: RF Wirewound Rating: N/A Inductance: 4.3 nH Temperature Rise Current: 0.7 A DC Resistance Max: 91 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402 Application: RF Type: RF Wirewound Rating: N/A Inductance: 4.7 nH Temperature Rise Current: 0.8 A DC Resistance Max: 83 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402 Application: RF Type: RF Wirewound Rating: N/A Inductance: 40 nH Temperature Rise Current: 0.2 A DC Resistance Max: 550 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402 Application: RF Type: RF Wirewound Rating: N/A Inductance: 43 nH Temperature Rise Current: 0.15 A DC Resistance Max: 700 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402 Application: RF Type: RF Wirewound Rating: N/A Inductance: 47 nH Temperature Rise Current: 0.15 A DC Resistance Max: 750 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402 Application: RF Type: RF Wirewound Rating: N/A Inductance: 5.1 nH Temperature Rise Current: 0.8 A DC Resistance Max: 83 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402 Application: RF Type: RF Wirewound Rating: N/A Inductance: 5.6 nH Temperature Rise Current: 0.76 A DC Resistance Max: 83 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402 Application: RF Type: RF Wirewound Rating: N/A Inductance: 51 nH Temperature Rise Current: 0.1 A DC Resistance Max: 820 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402 Application: RF Type: RF Wirewound Rating: N/A Inductance: 56 nH Temperature Rise Current: 0.1 A DC Resistance Max: 970 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402 Application: RF Type: RF Wirewound Rating: N/A Inductance: 6.2 nH Temperature Rise Current: 0.76 A DC Resistance Max: 83 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402 Application: RF Type: RF Wirewound Rating: N/A Inductance: 6.8 nH Temperature Rise Current: 0.68 A DC Resistance Max: 83 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402 Application: RF Type: RF Wirewound Rating: N/A Inductance: 62 nH Temperature Rise Current: 0.1 A DC Resistance Max: 970 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402 Application: RF Type: RF Wirewound Rating: N/A Inductance: 68 nH Temperature Rise Current: 0.1 A DC Resistance Max: 1.12 Ω Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402 Application: RF Type: RF Wirewound Rating: N/A Inductance: 7.3 nH Temperature Rise Current: 0.57 A DC Resistance Max: 130 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402 Application: RF Type: RF Wirewound Rating: N/A Inductance: 7.5 nH Temperature Rise Current: 0.68 A DC Resistance Max: 100 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402 Application: RF Type: RF Wirewound Rating: N/A Inductance: 72 nH Temperature Rise Current: 0.1 A DC Resistance Max: 1.55 Ω Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402 Application: RF Type: RF Wirewound Rating: N/A Inductance: 8.2 nH Temperature Rise Current: 0.68 A DC Resistance Max: 100 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402 Application: RF Type: RF Wirewound Rating: N/A Inductance: 8.7 nH Temperature Rise Current: 0.68 A DC Resistance Max: 100 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402 Application: RF Type: RF Wirewound Rating: N/A Inductance: 82 nH Temperature Rise Current: 0.1 A DC Resistance Max: 1.55 Ω Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402 Application: RF Type: RF Wirewound Rating: N/A Inductance: 9 nH Temperature Rise Current: 0.68 A DC Resistance Max: 100 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402 Application: RF Type: RF Wirewound Rating: N/A Inductance: 9.5 nH Temperature Rise Current: 0.6 A DC Resistance Max: 162 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402F Application: RF Type: RF Wirewound Rating: N/A Inductance: 130 nH Temperature Rise Current: 0.64 A DC Resistance Max: 230 mΩ Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402F Application: RF Type: RF Wirewound Rating: N/A Inductance: 160 nH Temperature Rise Current: 0.48 A DC Resistance Max: 330 mΩ Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402F Application: RF Type: RF Wirewound Rating: N/A Inductance: 18 nH Temperature Rise Current: 1.4 A DC Resistance Max: 46 mΩ Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402F Application: RF Type: RF Wirewound Rating: N/A Inductance: 200 nH Temperature Rise Current: 0.39 A DC Resistance Max: 470 mΩ Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402F Application: RF Type: RF Wirewound Rating: N/A Inductance: 33 nH Temperature Rise Current: 1.3 A DC Resistance Max: 65 mΩ Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402F Application: RF Type: RF Wirewound Rating: N/A Inductance: 48 nH Temperature Rise Current: 1.1 A DC Resistance Max: 78 mΩ Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402F Application: RF Type: RF Wirewound Rating: N/A Inductance: 70 nH Temperature Rise Current: 0.82 A DC Resistance Max: 120 mΩ Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402F Application: RF Type: RF Wirewound Rating: N/A Inductance: 96 nH Temperature Rise Current: 0.73 A DC Resistance Max: 160 mΩ Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 10 nH Temperature Rise Current: 1.3 A DC Resistance Max: 85 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 11 nH Temperature Rise Current: 1.3 A DC Resistance Max: 90 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 12 nH Temperature Rise Current: 1.1 A DC Resistance Max: 90 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 13 nH Temperature Rise Current: 0.9 A DC Resistance Max: 140 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 15 nH Temperature Rise Current: 1 A DC Resistance Max: 130 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 16 nH Temperature Rise Current: 0.85 A DC Resistance Max: 130 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 18 nH Temperature Rise Current: 0.85 A DC Resistance Max: 140 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 19 nH Temperature Rise Current: 0.85 A DC Resistance Max: 145 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 2 nH Temperature Rise Current: 2.1 A DC Resistance Max: 38 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 2.2 nH Temperature Rise Current: 2.1 A DC Resistance Max: 38 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 2.7 nH Temperature Rise Current: 1.5 A DC Resistance Max: 56 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 20 nH Temperature Rise Current: 0.8 A DC Resistance Max: 155 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 21 nH Temperature Rise Current: 0.8 A DC Resistance Max: 160 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 22 nH Temperature Rise Current: 0.8 A DC Resistance Max: 160 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 23 nH Temperature Rise Current: 0.7 A DC Resistance Max: 190 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 24 nH Temperature Rise Current: 0.65 A DC Resistance Max: 180 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 25 nH Temperature Rise Current: 0.65 A DC Resistance Max: 180 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 26 nH Temperature Rise Current: 0.7 A DC Resistance Max: 170 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 27 nH Temperature Rise Current: 0.6 A DC Resistance Max: 220 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 3.3 nH Temperature Rise Current: 1.7 A DC Resistance Max: 45 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 3.6 nH Temperature Rise Current: 1.7 A DC Resistance Max: 45 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 3.9 nH Temperature Rise Current: 1.7 A DC Resistance Max: 45 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 30 nH Temperature Rise Current: 0.5 A DC Resistance Max: 275 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 33 nH Temperature Rise Current: 0.49 A DC Resistance Max: 320 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 36 nH Temperature Rise Current: 0.48 A DC Resistance Max: 360 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 37 nH Temperature Rise Current: 0.47 A DC Resistance Max: 430 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 39 nH Temperature Rise Current: 0.45 A DC Resistance Max: 430 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 4.3 nH Temperature Rise Current: 1.5 A DC Resistance Max: 55 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 4.7 nH Temperature Rise Current: 1.4 A DC Resistance Max: 75 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 40 nH Temperature Rise Current: 0.45 A DC Resistance Max: 430 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 43 nH Temperature Rise Current: 0.45 A DC Resistance Max: 500 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 47 nH Temperature Rise Current: 0.42 A DC Resistance Max: 550 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 5.1 nH Temperature Rise Current: 1.3 A DC Resistance Max: 85 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 5.6 nH Temperature Rise Current: 1.5 A DC Resistance Max: 55 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 51 nH Temperature Rise Current: 0.36 A DC Resistance Max: 750 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 56 nH Temperature Rise Current: 0.33 A DC Resistance Max: 850 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 6.2 nH Temperature Rise Current: 1.4 A DC Resistance Max: 65 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 6.8 nH Temperature Rise Current: 1.4 A DC Resistance Max: 65 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 68 nH Temperature Rise Current: 0.32 A DC Resistance Max: 950 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 7.5 nH Temperature Rise Current: 1.4 A DC Resistance Max: 80 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 8.2 nH Temperature Rise Current: 1.3 A DC Resistance Max: 85 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 8.7 nH Temperature Rise Current: 1.3 A DC Resistance Max: 85 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 9 nH Temperature Rise Current: 1.3 A DC Resistance Max: 85 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 9.5 nH Temperature Rise Current: 1.2 A DC Resistance Max: 95 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603 Application: RF Type: RF Wirewound Rating: N/A Inductance: 1.8 nH DC Resistance Max: 43 mΩ Q: 18 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603 Application: RF Type: RF Wirewound Rating: N/A Inductance: 10 nH DC Resistance Max: 130 mΩ Q: 30 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603 Application: RF Type: RF Wirewound Rating: N/A Inductance: 100 nH DC Resistance Max: 660 mΩ Q: 31 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603 Application: RF Type: RF Wirewound Rating: N/A Inductance: 11 nH DC Resistance Max: 130 mΩ Q: 35 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603 Application: RF Type: RF Wirewound Rating: N/A Inductance: 110 nH DC Resistance Max: 730 mΩ Q: 32 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603 Application: RF Type: RF Wirewound Rating: N/A Inductance: 12 nH DC Resistance Max: 130 mΩ Q: 35 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603 Application: RF Type: RF Wirewound Rating: N/A Inductance: 120 nH DC Resistance Max: 750 mΩ Q: 32 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603 Application: RF Type: RF Wirewound Rating: N/A Inductance: 13 nH DC Resistance Max: 130 mΩ Q: 35 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603 Application: RF Type: RF Wirewound Rating: N/A Inductance: 15 nH DC Resistance Max: 150 mΩ Q: 37 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603 Application: RF Type: RF Wirewound Rating: N/A Inductance: 150 nH DC Resistance Max: 1.12 Ω Q: 32 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603 Application: RF Type: RF Wirewound Rating: N/A Inductance: 16 nH DC Resistance Max: 150 mΩ Q: 37 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603 Application: RF Type: RF Wirewound Rating: N/A Inductance: 160 nH DC Resistance Max: 1.12 Ω Q: 32 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603 Application: RF Type: RF Wirewound Rating: N/A Inductance: 18 nH DC Resistance Max: 150 mΩ Q: 37 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603 Application: RF Type: RF Wirewound Rating: N/A Inductance: 180 nH DC Resistance Max: 1.38 Ω Q: 25 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603 Application: RF Type: RF Wirewound Rating: N/A Inductance: 2.7 nH DC Resistance Max: 43 mΩ Q: 25 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603 Application: RF Type: RF Wirewound Rating: N/A Inductance: 20 nH DC Resistance Max: 150 mΩ Q: 37 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603 Application: RF Type: RF Wirewound Rating: N/A Inductance: 200 nH DC Resistance Max: 1.9 Ω Q: 25 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603 Application: RF Type: RF Wirewound Rating: N/A Inductance: 22 nH DC Resistance Max: 190 mΩ Q: 38 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603 Application: RF Type: RF Wirewound Rating: N/A Inductance: 220 nH DC Resistance Max: 2.1 Ω Q: 25 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603 Application: RF Type: RF Wirewound Rating: N/A Inductance: 23 nH DC Resistance Max: 190 mΩ Q: 40 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603 Application: RF Type: RF Wirewound Rating: N/A Inductance: 24 nH DC Resistance Max: 190 mΩ Q: 40 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603 Application: RF Type: RF Wirewound Rating: N/A Inductance: 25 nH DC Resistance Max: 190 mΩ Q: 40 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603 Application: RF Type: RF Wirewound Rating: N/A Inductance: 250 nH DC Resistance Max: 2.8 Ω Q: 25 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603 Application: RF Type: RF Wirewound Rating: N/A Inductance: 27 nH DC Resistance Max: 190 mΩ Q: 38 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603 Application: RF Type: RF Wirewound Rating: N/A Inductance: 270 nH DC Resistance Max: 3 Ω Q: 26 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603 Application: RF Type: RF Wirewound Rating: N/A Inductance: 3.3 nH DC Resistance Max: 59 mΩ Q: 25 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603 Application: RF Type: RF Wirewound Rating: N/A Inductance: 3.6 nH DC Resistance Max: 59 mΩ Q: 25 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603 Application: RF Type: RF Wirewound Rating: N/A Inductance: 3.9 nH DC Resistance Max: 59 mΩ Q: 25 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603 Application: RF Type: RF Wirewound Rating: N/A Inductance: 30 nH DC Resistance Max: 210 mΩ Q: 38 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603 Application: RF Type: RF Wirewound Rating: N/A Inductance: 33 nH DC Resistance Max: 210 mΩ Q: 40 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603 Application: RF Type: RF Wirewound Rating: N/A Inductance: 330 nH DC Resistance Max: 4.2 Ω Q: 26 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603 Application: RF Type: RF Wirewound Rating: N/A Inductance: 36 nH DC Resistance Max: 220 mΩ Q: 40 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603 Application: RF Type: RF Wirewound Rating: N/A Inductance: 39 nH DC Resistance Max: 220 mΩ Q: 40 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603 Application: RF Type: RF Wirewound Rating: N/A Inductance: 390 nH DC Resistance Max: 4.5 Ω Q: 27 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603 Application: RF Type: RF Wirewound Rating: N/A Inductance: 4.3 nH DC Resistance Max: 59 mΩ Q: 25 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603 Application: RF Type: RF Wirewound Rating: N/A Inductance: 4.7 nH DC Resistance Max: 65 mΩ Q: 25 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603 Application: RF Type: RF Wirewound Rating: N/A Inductance: 420 nH DC Resistance Max: 5.4 Ω Q: 27 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603 Application: RF Type: RF Wirewound Rating: N/A Inductance: 43 nH DC Resistance Max: 270 mΩ Q: 40 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603 Application: RF Type: RF Wirewound Rating: N/A Inductance: 47 nH DC Resistance Max: 270 mΩ Q: 36 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603 Application: RF Type: RF Wirewound Rating: N/A Inductance: 470 nH DC Resistance Max: 5.7 Ω Q: 27 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603 Application: RF Type: RF Wirewound Rating: N/A Inductance: 5.1 nH DC Resistance Max: 130 mΩ Q: 21 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603 Application: RF Type: RF Wirewound Rating: N/A Inductance: 51 nH DC Resistance Max: 300 mΩ Q: 35 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603 Application: RF Type: RF Wirewound Rating: N/A Inductance: 56 nH DC Resistance Max: 350 mΩ Q: 38 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603 Application: RF Type: RF Wirewound Rating: N/A Inductance: 560 nH DC Resistance Max: 8.1 Ω Q: 27 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603 Application: RF Type: RF Wirewound Rating: N/A Inductance: 6.2 nH DC Resistance Max: 95 mΩ Q: 29 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603 Application: RF Type: RF Wirewound Rating: N/A Inductance: 6.8 nH DC Resistance Max: 95 mΩ Q: 29 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603 Application: RF Type: RF Wirewound Rating: N/A Inductance: 62 nH DC Resistance Max: 380 mΩ Q: 36 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603 Application: RF Type: RF Wirewound Rating: N/A Inductance: 68 nH DC Resistance Max: 380 mΩ Q: 36 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603 Application: RF Type: RF Wirewound Rating: N/A Inductance: 7.5 nH DC Resistance Max: 95 mΩ Q: 33 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603 Application: RF Type: RF Wirewound Rating: N/A Inductance: 72 nH DC Resistance Max: 430 mΩ Q: 34 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603 Application: RF Type: RF Wirewound Rating: N/A Inductance: 8.2 nH DC Resistance Max: 95 mΩ Q: 31 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603 Application: RF Type: RF Wirewound Rating: N/A Inductance: 8.7 nH DC Resistance Max: 95 mΩ Q: 31 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603 Application: RF Type: RF Wirewound Rating: N/A Inductance: 82 nH DC Resistance Max: 500 mΩ Q: 34 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603 Application: RF Type: RF Wirewound Rating: N/A Inductance: 9.1 nH DC Resistance Max: 120 mΩ Q: 30 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603 Application: RF Type: RF Wirewound Rating: N/A Inductance: 9.5 nH DC Resistance Max: 160 mΩ Q: 26 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603 Application: RF Type: RF Wirewound Rating: N/A Inductance: 91 nH DC Resistance Max: 520 mΩ Q: 34 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603F Application: RF Type: RF Wirewound Rating: N/A Inductance: 1 μH Temperature Rise Current: 0.28 A DC Resistance Max: 940 mΩ Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603F Application: RF Type: RF Wirewound Rating: N/A Inductance: 1.2 μH Temperature Rise Current: 0.26 A DC Resistance Max: 1.1 Ω Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603F Application: RF Type: RF Wirewound Rating: N/A Inductance: 1.5 μH Temperature Rise Current: 0.24 A DC Resistance Max: 1.3 Ω Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603F Application: RF Type: RF Wirewound Rating: N/A Inductance: 1.8 μH Temperature Rise Current: 0.23 A DC Resistance Max: 1.4 Ω Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603F Application: RF Type: RF Wirewound Rating: N/A Inductance: 10 μH Temperature Rise Current: 0.1 A DC Resistance Max: 5 Ω Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603F Application: RF Type: RF Wirewound Rating: N/A Inductance: 100 nH Temperature Rise Current: 0.85 A DC Resistance Max: 110 mΩ Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603F Application: RF Type: RF Wirewound Rating: N/A Inductance: 120 nH Temperature Rise Current: 0.67 A DC Resistance Max: 180 mΩ Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603F Application: RF Type: RF Wirewound Rating: N/A Inductance: 15 μH Temperature Rise Current: 0.09 A DC Resistance Max: 9.5 Ω Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603F Application: RF Type: RF Wirewound Rating: N/A Inductance: 150 nH Temperature Rise Current: 0.82 A DC Resistance Max: 120 mΩ Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603F Application: RF Type: RF Wirewound Rating: N/A Inductance: 18 μH Temperature Rise Current: 0.08 A DC Resistance Max: 10.4 Ω Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603F Application: RF Type: RF Wirewound Rating: N/A Inductance: 180 nH Temperature Rise Current: 0.67 A DC Resistance Max: 190 mΩ Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603F Application: RF Type: RF Wirewound Rating: N/A Inductance: 2.2 μH Temperature Rise Current: 0.22 A DC Resistance Max: 1.5 Ω Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603F Application: RF Type: RF Wirewound Rating: N/A Inductance: 2.7 μH Temperature Rise Current: 0.21 A DC Resistance Max: 1.6 Ω Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603F Application: RF Type: RF Wirewound Rating: N/A Inductance: 200 nH Temperature Rise Current: 0.74 A DC Resistance Max: 140 mΩ Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603F Application: RF Type: RF Wirewound Rating: N/A Inductance: 22 μH Temperature Rise Current: 0.07 A DC Resistance Max: 11.4 Ω Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603F Application: RF Type: RF Wirewound Rating: N/A Inductance: 220 nH Temperature Rise Current: 0.65 A DC Resistance Max: 200 mΩ Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603F Application: RF Type: RF Wirewound Rating: N/A Inductance: 240 nH Temperature Rise Current: 0.69 A DC Resistance Max: 170 mΩ Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603F Application: RF Type: RF Wirewound Rating: N/A Inductance: 250 nH Temperature Rise Current: 0.69 A DC Resistance Max: 170 mΩ Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603F Application: RF Type: RF Wirewound Rating: N/A Inductance: 270 nH Temperature Rise Current: 0.63 A DC Resistance Max: 240 mΩ Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603F Application: RF Type: RF Wirewound Rating: N/A Inductance: 3.3 μH Temperature Rise Current: 0.2 A DC Resistance Max: 1.8 Ω Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603F Application: RF Type: RF Wirewound Rating: N/A Inductance: 3.9 μH Temperature Rise Current: 0.19 A DC Resistance Max: 1.9 Ω Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603F Application: RF Type: RF Wirewound Rating: N/A Inductance: 330 nH Temperature Rise Current: 0.51 A DC Resistance Max: 290 mΩ Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603F Application: RF Type: RF Wirewound Rating: N/A Inductance: 390 nH Temperature Rise Current: 0.49 A DC Resistance Max: 330 mΩ Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603F Application: RF Type: RF Wirewound Rating: N/A Inductance: 4.7 μH Temperature Rise Current: 0.16 A DC Resistance Max: 2.7 Ω Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603F Application: RF Type: RF Wirewound Rating: N/A Inductance: 47 nH Temperature Rise Current: 1.2 A DC Resistance Max: 60 mΩ Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603F Application: RF Type: RF Wirewound Rating: N/A Inductance: 470 nH Temperature Rise Current: 0.47 A DC Resistance Max: 370 mΩ Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603F Application: RF Type: RF Wirewound Rating: N/A Inductance: 5.6 μH Temperature Rise Current: 0.15 A DC Resistance Max: 3 Ω Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603F Application: RF Type: RF Wirewound Rating: N/A Inductance: 500 nH Temperature Rise Current: 0.41 A DC Resistance Max: 450 mΩ Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603F Application: RF Type: RF Wirewound Rating: N/A Inductance: 51 nH Temperature Rise Current: 1.05 A DC Resistance Max: 70 mΩ Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603F Application: RF Type: RF Wirewound Rating: N/A Inductance: 560 nH Temperature Rise Current: 0.38 A DC Resistance Max: 510 mΩ Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603F Application: RF Type: RF Wirewound Rating: N/A Inductance: 6.8 μH Temperature Rise Current: 0.13 A DC Resistance Max: 4 Ω Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603F Application: RF Type: RF Wirewound Rating: N/A Inductance: 620 nH Temperature Rise Current: 0.39 A DC Resistance Max: 480 mΩ Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603F Application: RF Type: RF Wirewound Rating: N/A Inductance: 650 nH Temperature Rise Current: 0.35 A DC Resistance Max: 610 mΩ Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603F Application: RF Type: RF Wirewound Rating: N/A Inductance: 680 nH Temperature Rise Current: 0.31 A DC Resistance Max: 770 mΩ Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603F Application: RF Type: RF Wirewound Rating: N/A Inductance: 7.8 μH Temperature Rise Current: 0.12 A DC Resistance Max: 4.4 Ω Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603F Application: RF Type: RF Wirewound Rating: N/A Inductance: 780 nH Temperature Rise Current: 0.3 A DC Resistance Max: 830 mΩ Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603F Application: RF Type: RF Wirewound Rating: N/A Inductance: 8.2 μH Temperature Rise Current: 0.11 A DC Resistance Max: 4.5 Ω Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603F Application: RF Type: RF Wirewound Rating: N/A Inductance: 820 nH Temperature Rise Current: 0.29 A DC Resistance Max: 880 mΩ Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HC Application: RF Type: RF Wirewound Rating: N/A Inductance: 1.6 nH DC Resistance Max: 30 mΩ Q: 24 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HC Application: RF Type: RF Wirewound Rating: N/A Inductance: 10 nH DC Resistance Max: 71 mΩ Q: 38 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HC Application: RF Type: RF Wirewound Rating: N/A Inductance: 12 nH DC Resistance Max: 75 mΩ Q: 38 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HC Application: RF Type: RF Wirewound Rating: N/A Inductance: 15 nH DC Resistance Max: 80 mΩ Q: 38 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HC Application: RF Type: RF Wirewound Rating: N/A Inductance: 18 nH DC Resistance Max: 99 mΩ Q: 40 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HC Application: RF Type: RF Wirewound Rating: N/A Inductance: 22 nH DC Resistance Max: 99 mΩ Q: 42 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HC Application: RF Type: RF Wirewound Rating: N/A Inductance: 24 nH DC Resistance Max: 105 mΩ Q: 42 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HC Application: RF Type: RF Wirewound Rating: N/A Inductance: 3.6 nH DC Resistance Max: 48 mΩ Q: 24 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HC Application: RF Type: RF Wirewound Rating: N/A Inductance: 3.9 nH DC Resistance Max: 54 mΩ Q: 25 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HC Application: RF Type: RF Wirewound Rating: N/A Inductance: 6.8 nH DC Resistance Max: 54 mΩ Q: 35 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HC Application: RF Type: RF Wirewound Rating: N/A Inductance: 7.5 nH DC Resistance Max: 59 mΩ Q: 38 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HC Application: RF Type: RF Wirewound Rating: N/A Inductance: 8.2 nH DC Resistance Max: 60 mΩ Q: 38 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 1.7 nH Temperature Rise Current: 2.1 A DC Resistance Max: 33 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 10 nH Temperature Rise Current: 1.35 A DC Resistance Max: 60 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 100 nH Temperature Rise Current: 0.47 A DC Resistance Max: 540 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 11 nH Temperature Rise Current: 1.35 A DC Resistance Max: 60 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 110 nH Temperature Rise Current: 0.47 A DC Resistance Max: 540 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 12 nH Temperature Rise Current: 1.2 A DC Resistance Max: 78 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 120 nH Temperature Rise Current: 0.42 A DC Resistance Max: 650 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 15 nH Temperature Rise Current: 1.1 A DC Resistance Max: 85 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 150 nH Temperature Rise Current: 0.39 A DC Resistance Max: 820 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 16 nH Temperature Rise Current: 1.1 A DC Resistance Max: 85 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 18 nH Temperature Rise Current: 1.2 A DC Resistance Max: 78 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 180 nH Temperature Rise Current: 0.32 A DC Resistance Max: 1.2 Ω Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 2.2 nH Temperature Rise Current: 0.9 A DC Resistance Max: 150 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 200 nH Temperature Rise Current: 0.31 A DC Resistance Max: 1.3 Ω Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 210 nH Temperature Rise Current: 0.28 A DC Resistance Max: 1.9 Ω Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 22 nH Temperature Rise Current: 0.95 A DC Resistance Max: 120 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 220 nH Temperature Rise Current: 0.28 A DC Resistance Max: 1.9 Ω Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 23 nH Temperature Rise Current: 0.95 A DC Resistance Max: 120 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 24 nH Temperature Rise Current: 1.1 A DC Resistance Max: 80 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 250 nH Temperature Rise Current: 0.26 A DC Resistance Max: 2 Ω Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 27 nH Temperature Rise Current: 0.95 A DC Resistance Max: 125 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 270 nH Temperature Rise Current: 0.26 A DC Resistance Max: 2.2 Ω Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 3.3 nH Temperature Rise Current: 1.7 A DC Resistance Max: 35 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 3.6 nH Temperature Rise Current: 1.7 A DC Resistance Max: 35 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 3.9 nH Temperature Rise Current: 1.6 A DC Resistance Max: 39 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 30 nH Temperature Rise Current: 0.92 A DC Resistance Max: 130 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 300 nH Temperature Rise Current: 0.22 A DC Resistance Max: 2.7 Ω Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 33 nH Temperature Rise Current: 0.68 A DC Resistance Max: 170 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 330 nH Temperature Rise Current: 0.2 A DC Resistance Max: 2.9 Ω Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 36 nH Temperature Rise Current: 0.75 A DC Resistance Max: 150 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 360 nH Temperature Rise Current: 0.18 A DC Resistance Max: 3.8 Ω Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 39 nH Temperature Rise Current: 0.68 A DC Resistance Max: 180 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 390 nH Temperature Rise Current: 0.18 A DC Resistance Max: 3.8 Ω Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 4.3 nH Temperature Rise Current: 1.5 A DC Resistance Max: 45 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 4.7 nH Temperature Rise Current: 1.1 A DC Resistance Max: 90 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 43 nH Temperature Rise Current: 0.81 A DC Resistance Max: 170 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 47 nH Temperature Rise Current: 0.68 A DC Resistance Max: 200 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 5.1 nH Temperature Rise Current: 1 A DC Resistance Max: 108 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 51 nH Temperature Rise Current: 0.66 A DC Resistance Max: 250 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 56 nH Temperature Rise Current: 0.7 A DC Resistance Max: 230 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 6.2 nH Temperature Rise Current: 1.4 A DC Resistance Max: 50 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 6.8 nH Temperature Rise Current: 1.4 A DC Resistance Max: 50 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 68 nH Temperature Rise Current: 0.65 A DC Resistance Max: 280 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 7.2 nH Temperature Rise Current: 1.4 A DC Resistance Max: 52 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 7.5 nH Temperature Rise Current: 1.3 A DC Resistance Max: 70 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 72 nH Temperature Rise Current: 0.58 A DC Resistance Max: 350 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 75 nH Temperature Rise Current: 0.55 A DC Resistance Max: 420 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 8.2 nH Temperature Rise Current: 1.4 A DC Resistance Max: 54 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 8.7 nH Temperature Rise Current: 1 A DC Resistance Max: 100 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 82 nH Temperature Rise Current: 0.51 A DC Resistance Max: 460 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 9.1 nH Temperature Rise Current: 1 A DC Resistance Max: 108 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 9.5 nH Temperature Rise Current: 1.35 A DC Resistance Max: 60 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 91 nH Temperature Rise Current: 0.55 A DC Resistance Max: 420 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0805 Application: RF Type: RF Wirewound Rating: N/A Inductance: 1 μH Temperature Rise Current: 0.15 A DC Resistance Max: 2.5 Ω Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0805F Application: RF Type: RF Wirewound Rating: N/A Inductance: 1 μH Temperature Rise Current: 0.25 A DC Resistance Max: 1.2 Ω Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0805F Application: RF Type: RF Wirewound Rating: N/A Inductance: 1.5 μH Temperature Rise Current: 0.23 A DC Resistance Max: 1.45 Ω Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0805F Application: RF Type: RF Wirewound Rating: N/A Inductance: 1.8 μH Temperature Rise Current: 0.2 A DC Resistance Max: 1.45 Ω Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0805F Application: RF Type: RF Wirewound Rating: N/A Inductance: 10 μH Temperature Rise Current: 0.1 A DC Resistance Max: 4.7 Ω Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0805F Application: RF Type: RF Wirewound Rating: N/A Inductance: 15 μH Temperature Rise Current: 0.08 A DC Resistance Max: 6.5 Ω Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0805F Application: RF Type: RF Wirewound Rating: N/A Inductance: 2.2 μH Temperature Rise Current: 0.1 A DC Resistance Max: 2.5 Ω Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0805F Application: RF Type: RF Wirewound Rating: N/A Inductance: 22 μH Temperature Rise Current: 0.07 A DC Resistance Max: 8 Ω Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0805F Application: RF Type: RF Wirewound Rating: N/A Inductance: 3.3 μH Temperature Rise Current: 0.18 A DC Resistance Max: 2.3 Ω Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0805F Application: RF Type: RF Wirewound Rating: N/A Inductance: 3.9 μH Temperature Rise Current: 0.08 A DC Resistance Max: 2.5 Ω Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0805F Application: RF Type: RF Wirewound Rating: N/A Inductance: 33 μH Temperature Rise Current: 0.06 A DC Resistance Max: 10.7 Ω Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0805F Application: RF Type: RF Wirewound Rating: N/A Inductance: 47 μH Temperature Rise Current: 0.06 A DC Resistance Max: 13.8 Ω Q:... |
| << Prev | Next >> |