Abracon, LLC Fixed Inductors AISC-1008-R33G-T

Description
FIXED IND 330NH 450MA 1.05 OHM
Request a Quote Datasheet
Description
FIXED IND 330NH 450MA 1.05 OHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 535-AISC-1008-R33G-TDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 330NH 450MA 1.05 OHM

FIXED IND 330NH 450MA 1.05 OHM

Buy Now Datasheet
Fixed Inductors - 535-AISC-1008-R33G-TCT-ND - DigiKey
Thief River Falls, MN, United States
330nH Unshielded Wirewound Inductor 450mA 1.05Ohm Max 1008 (2520 Metric)

330nH Unshielded Wirewound Inductor 450mA 1.05Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 535-AISC-1008-R33G-TTR-ND - DigiKey
Thief River Falls, MN, United States
330nH Unshielded Wirewound Inductor 450mA 1.05Ohm Max 1008 (2520 Metric)

330nH Unshielded Wirewound Inductor 450mA 1.05Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - AISC-1008-R33G-T - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
AISC-1008-R33G-T
Fixed Inductors AISC-1008-R33G-T
FIXED IND 330NH 450MA 1.05OHM SM

FIXED IND 330NH 450MA 1.05OHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 535-AISC-1008-R33G-TDKR-ND AISC-1008-R33G-T
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ceramic; Drum Core, Wirewound Ceramic; Ceramic
Configuration Fixed
Inductance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1910172 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 47 microH
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-6N8 0201DS-6N8XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-C21C-D827-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details