Abracon, LLC Fixed Inductors AISC-1008-R15G-T

Description
FIXED IND 150NH 580MA 620 MOHM
Request a Quote Datasheet
Description
FIXED IND 150NH 580MA 620 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 535-AISC-1008-R15G-TDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 150NH 580MA 620 MOHM

FIXED IND 150NH 580MA 620 MOHM

Buy Now Datasheet
Fixed Inductors - 535-AISC-1008-R15G-TCT-ND - DigiKey
Thief River Falls, MN, United States
150nH Unshielded Wirewound Inductor 580mA 620mOhm Max 1008 (2520 Metric)

150nH Unshielded Wirewound Inductor 580mA 620mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 535-AISC-1008-R15G-TTR-ND - DigiKey
Thief River Falls, MN, United States
150nH Unshielded Wirewound Inductor 580mA 620mOhm Max 1008 (2520 Metric)

150nH Unshielded Wirewound Inductor 580mA 620mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
AISC-1008-R15G-T
Inductors/Coils/Transformers >> Inductors (SMD) AISC-1008-R15G-T
580mA 150nH ±2% SMD,2.8x2.9mm Inductors (SMD) ROHS

580mA 150nH ±2% SMD,2.8x2.9mm Inductors (SMD) ROHS

Supplier's Site Datasheet
Fixed Inductors - AISC-1008-R15G-T - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
AISC-1008-R15G-T
Fixed Inductors AISC-1008-R15G-T
FIXED IND 150NH 580MA 620MOHM SM

FIXED IND 150NH 580MA 620MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 535-AISC-1008-R15G-TDKR-ND AISC-1008-R15G-T AISC-1008-R15G-T
Product Name Fixed Inductors Inductors/Coils/Transformers >> Inductors (SMD) Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ceramic; Drum Core, Wirewound Ceramic; Ceramic
Configuration Fixed
Inductance Tolerance 2 (+/- %) 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0530-4R7MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Rod Core Inductor - RC-9 - Triad Magnetics
Specs
Technology Standard
Inductance Range 200 microH
DCR 0.1800 ohms
View Details
3 suppliers
Fixed Inductors - 1674-CL1008-2105JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details