Abracon, LLC AISC-1210 RF Wirewound AISC-1210-1R5J-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1210 Application: RF Type: RF Wirewound Rating: N/A Inductance: 1.5 μH Temperature Rise Current: 0.31 A DC Resistance Max: 1.95 Ω Q: 20 Operating Temperature: -40°C ~ +125°C Tolerance: 5 SRF: 160 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 3.65 mm Width: 2.95 mm Height: 2.7 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1210 Application: RF Type: RF Wirewound Rating: N/A Inductance: 1.5 μH Temperature Rise Current: 0.31 A DC Resistance Max: 1.95 Ω Q: 20 Operating Temperature: -40°C ~ +125°C Tolerance: 5 SRF: 160 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 3.65 mm Width: 2.95 mm Height: 2.7 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AISC-1210 RF Wirewound - AISC-1210-1R5J-T - Abracon, LLC
Spicewood, TX, United States
AISC-1210 RF Wirewound
AISC-1210-1R5J-T
AISC-1210 RF Wirewound AISC-1210-1R5J-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1210 Application: RF Type: RF Wirewound Rating: N/A Inductance: 1.5 μH Temperature Rise Current: 0.31 A DC Resistance Max: 1.95 Ω Q: 20 Operating Temperature: -40°C ~ +125°C Tolerance: 5 SRF: 160 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 3.65 mm Width: 2.95 mm Height: 2.7 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AISC-1210
  • Application: RF
  • Type: RF Wirewound
  • Rating: N/A
  • Inductance: 1.5 μH
  • Temperature Rise Current: 0.31 A
  • DC Resistance Max: 1.95 Ω
  • Q: 20
  • Operating Temperature: -40°C ~ +125°C
  • Tolerance: 5
  • SRF: 160 MHz
  • Shielding: Non Shielded
  • Mounting: SMD
  • Length/Diameter: 3.65 mm
  • Width: 2.95 mm
  • Height: 2.7 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-AISC-1210-1R5J-TTR-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Unshielded Wirewound Inductor 310mA 1.95Ohm Max Nonstandard

1.5µH Unshielded Wirewound Inductor 310mA 1.95Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AISC-1210-1R5J-T 535-AISC-1210-1R5J-TTR-ND
Product Name AISC-1210 RF Wirewound Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Application RF Choke
Inductance Range 1.5 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 3-2176797-2 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 0.4700 microH
View Details
2 suppliers
Fixed Inductors - LPC4045ATED100K - 1013184-LPC4045ATED100K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
View Details
500uH 630mA Inductor and Choke - 839-DS1-175-0002 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 500 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-10101 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 1.98 ohms
View Details
2 suppliers