Abracon, LLC AISC-2220H Wirewound (Unshielded) AISC-2220H-101M-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-2220H Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 100 μH Temperature Rise Current: 0.56 A DC Resistance Max: 1.204 Ω Operating Temperature: -40°C ~ +85°C Tolerance: 20 SRF: 6.5 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 5.7 mm Width: 5 mm Height: 4.7 mm Part Status: Active Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-2220H Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 100 μH Temperature Rise Current: 0.56 A DC Resistance Max: 1.204 Ω Operating Temperature: -40°C ~ +85°C Tolerance: 20 SRF: 6.5 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 5.7 mm Width: 5 mm Height: 4.7 mm Part Status: Active Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AISC-2220H Wirewound (Unshielded) - AISC-2220H-101M-T - Abracon, LLC
Spicewood, TX, United States
AISC-2220H Wirewound (Unshielded)
AISC-2220H-101M-T
AISC-2220H Wirewound (Unshielded) AISC-2220H-101M-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-2220H Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 100 μH Temperature Rise Current: 0.56 A DC Resistance Max: 1.204 Ω Operating Temperature: -40°C ~ +85°C Tolerance: 20 SRF: 6.5 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 5.7 mm Width: 5 mm Height: 4.7 mm Part Status: Active Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AISC-2220H
  • Application: Power
  • Type: Wirewound (Unshielded)
  • Rating: N/A
  • Inductance: 100 μH
  • Temperature Rise Current: 0.56 A
  • DC Resistance Max: 1.204 Ω
  • Operating Temperature: -40°C ~ +85°C
  • Tolerance: 20
  • SRF: 6.5 MHz
  • Shielding: Non Shielded
  • Mounting: SMD
  • Length/Diameter: 5.7 mm
  • Width: 5 mm
  • Height: 4.7 mm
  • Part Status: Active
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Inductors, Coils, and Chokes
Product Number AISC-2220H-101M-T
Product Name AISC-2220H Wirewound (Unshielded)
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Application Power Choke
Inductance Range 100 microH
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-20102 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1000 microH
DCR 6 ohms
View Details
2 suppliers
Inductor and Choke - 841-CZP2AFTTD601P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
View Details
2 suppliers
Common Mode Chokes - 486-3125-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-6N8 0201DS-6N8XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details