Abracon, LLC AISC-1008F RF Wirewound AISC-1008F-8R2J-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008F Application: RF Type: RF Wirewound Rating: N/A Inductance: 8.2 μH Temperature Rise Current: 0.33 A DC Resistance Max: 3.3 Ω Q: 20 Operating Temperature: -40°C ~ +125°C Tolerance: 5 SRF: 40 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 2.92 mm Width: 2.79 mm Height: 2.29 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008F Application: RF Type: RF Wirewound Rating: N/A Inductance: 8.2 μH Temperature Rise Current: 0.33 A DC Resistance Max: 3.3 Ω Q: 20 Operating Temperature: -40°C ~ +125°C Tolerance: 5 SRF: 40 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 2.92 mm Width: 2.79 mm Height: 2.29 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AISC-1008F RF Wirewound - AISC-1008F-8R2J-T - Abracon, LLC
Spicewood, TX, United States
AISC-1008F RF Wirewound
AISC-1008F-8R2J-T
AISC-1008F RF Wirewound AISC-1008F-8R2J-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008F Application: RF Type: RF Wirewound Rating: N/A Inductance: 8.2 μH Temperature Rise Current: 0.33 A DC Resistance Max: 3.3 Ω Q: 20 Operating Temperature: -40°C ~ +125°C Tolerance: 5 SRF: 40 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 2.92 mm Width: 2.79 mm Height: 2.29 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AISC-1008F
  • Application: RF
  • Type: RF Wirewound
  • Rating: N/A
  • Inductance: 8.2 μH
  • Temperature Rise Current: 0.33 A
  • DC Resistance Max: 3.3 Ω
  • Q: 20
  • Operating Temperature: -40°C ~ +125°C
  • Tolerance: 5
  • SRF: 40 MHz
  • Shielding: Non Shielded
  • Mounting: SMD
  • Length/Diameter: 2.92 mm
  • Width: 2.79 mm
  • Height: 2.29 mm
  • Part Status: Active
Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1370195-AISC-1008F-8R2J-T - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370195-AISC-1008F-8R2J-T
Inductors, Coils, Chokes - Fixed Inductors 1370195-AISC-1008F-8R2J-T
Win Source Part Number: 1370195-AISC-1008F-8 R2J-T Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 45 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: Abracon LLC Series: AISC-1008F Package: Tape & Reel Product Status: Active Package / Case: 1008 (2520 Metric) Supplier Device Package: 1008 (2520 Metric) Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±5% Size / Dimension: 0.115" L x 0.110" W (2.92mm x 2.79mm) Height - Seated (Max): 0.090" (2.29mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ferrite Inductance: 8.2 µH Current Rating (Amps): 330 mA Shielding: Unshielded DC Resistance (DCR): 3.3Ohm Max Q @ Freq: 20 @ 7.9MHz Frequency - Self Resonant: 40MHz Inductance Frequency - Test: 7.9 MHz

Win Source Part Number: 1370195-AISC-1008F-8R2J-T
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 45 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: Abracon LLC
Series: AISC-1008F
Package: Tape & Reel
Product Status: Active
Package / Case: 1008 (2520 Metric)
Supplier Device Package: 1008 (2520 Metric)
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±5%
Size / Dimension: 0.115" L x 0.110" W (2.92mm x 2.79mm)
Height - Seated (Max): 0.090" (2.29mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ferrite
Inductance: 8.2 µH
Current Rating (Amps): 330 mA
Shielding: Unshielded
DC Resistance (DCR): 3.3Ohm Max
Q @ Freq: 20 @ 7.9MHz
Frequency - Self Resonant: 40MHz
Inductance Frequency - Test: 7.9 MHz

Buy Now Datasheet
SMD 8.2uH 150mA Inductor and Choke - 71-AISC-1008F-8R2J-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8.2uH 150mA Inductor and Choke
71-AISC-1008F-8R2J-T
SMD 8.2uH 150mA Inductor and Choke 71-AISC-1008F-8R2J-T
8.2uH 5% Ferrite SMD Inductor, 150mA, 1008 Case Product overview: AISC-1008F-8R2J-T from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.2uH, 150mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 8.2uH, 150mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-AISC-1008F-8R2J-T can be used for catalog matching and distributor lookup.

8.2uH 5% Ferrite SMD Inductor, 150mA, 1008 Case Product overview: AISC-1008F-8R2J-T from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.2uH, 150mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 8.2uH, 150mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-AISC-1008F-8R2J-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - AISC-1008F-8R2J-T - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
AISC-1008F-8R2J-T
Fixed Inductors AISC-1008F-8R2J-T
FIXED IND 8.2UH 330MA 3.3OHM SMD

FIXED IND 8.2UH 330MA 3.3OHM SMD

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AISC-1008F-8R2J-T 1370195-AISC-1008F-8R2J-T 71-AISC-1008F-8R2J-T AISC-1008F-8R2J-T
Product Name AISC-1008F RF Wirewound Inductors, Coils, Chokes - Fixed Inductors SMD 8.2uH 150mA Inductor and Choke Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Wirewound Standard; Wirewound Wirewound; Drum Core, Wirewound
Application RF Choke RF Choke
Inductance Range 8.2 microH 8.2 microH 8.2 microH 8.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0530-1R5MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2564JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-8N3 0402DC-8N3XJRW , 0402DC-8N3XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Surface Mount Inductors - 1858352 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 220 microH
Standards and Certifications RoHS
View Details