Abracon, LLC AISC-1206H Wirewound (Unshielded) AISC-1206H-101M-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1206H Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 100 μH DC Resistance Max: 8.45 Ω Operating Temperature: -40°C ~ +85°C Tolerance: 30 Shielding: Non Shielded Mounting: SMD Length/Diameter: 3.2 mm Width: 1.6 mm Height: 1.8 mm Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1206H Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 100 μH DC Resistance Max: 8.45 Ω Operating Temperature: -40°C ~ +85°C Tolerance: 30 Shielding: Non Shielded Mounting: SMD Length/Diameter: 3.2 mm Width: 1.6 mm Height: 1.8 mm Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AISC-1206H Wirewound (Unshielded) - AISC-1206H-101M-T - Abracon, LLC
Spicewood, TX, United States
AISC-1206H Wirewound (Unshielded)
AISC-1206H-101M-T
AISC-1206H Wirewound (Unshielded) AISC-1206H-101M-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1206H Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 100 μH DC Resistance Max: 8.45 Ω Operating Temperature: -40°C ~ +85°C Tolerance: 30 Shielding: Non Shielded Mounting: SMD Length/Diameter: 3.2 mm Width: 1.6 mm Height: 1.8 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AISC-1206H
  • Application: Power
  • Type: Wirewound (Unshielded)
  • Rating: N/A
  • Inductance: 100 μH
  • DC Resistance Max: 8.45 Ω
  • Operating Temperature: -40°C ~ +85°C
  • Tolerance: 30
  • Shielding: Non Shielded
  • Mounting: SMD
  • Length/Diameter: 3.2 mm
  • Width: 1.6 mm
  • Height: 1.8 mm
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Inductors, Coils, and Chokes
Product Number AISC-1206H-101M-T
Product Name AISC-1206H Wirewound (Unshielded)
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Application Power Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TER33K - 1067840-KQ1008TER33K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.3300 microH
View Details
Chokes - 1879855-4 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.2500 ohms
Impedance 120 ohms
View Details
Fixed Inductors - 486-5707-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details