Abracon, LLC Wirewound Inductor 120Nh 400Ma 5% 1.2Ghz; Inductance Abracon AISC-0805-R12J

Description
WIREWOUND INDUCTOR 120NH 400MA 5% 1.2GHZ; Inductance:120nH; DC Resistance Max:0.51ohm; Self Resonant Frequency:1.2GHz; DC Current Rating:400mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:AISC-0805 Series RoHS Compliant: Yes
Datasheet
Description
WIREWOUND INDUCTOR 120NH 400MA 5% 1.2GHZ; Inductance:120nH; DC Resistance Max:0.51ohm; Self Resonant Frequency:1.2GHz; DC Current Rating:400mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:AISC-0805 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Inductor 120Nh 400Ma 5% 1.2Ghz; Inductance Abracon - 14N4374 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Inductor 120Nh 400Ma 5% 1.2Ghz; Inductance Abracon
14N4374
Wirewound Inductor 120Nh 400Ma 5% 1.2Ghz; Inductance Abracon 14N4374
WIREWOUND INDUCTOR 120NH 400MA 5% 1.2GHZ; Inductance:120nH; DC Resistance Max:0.51ohm; Self Resonant Frequency:1.2GHz; DC Current Rating:400mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:AISC-0805 Series RoHS Compliant: Yes

WIREWOUND INDUCTOR 120NH 400MA 5% 1.2GHZ; Inductance:120nH; DC Resistance Max:0.51ohm; Self Resonant Frequency:1.2GHz; DC Current Rating:400mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:AISC-0805 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 14N4374
Product Name Wirewound Inductor 120Nh 400Ma 5% 1.2Ghz; Inductance Abracon
Technology Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE22NJ - 1141707-KQ0805TTE22NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0220 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Compensated High Current Choke, 3-phase - DKIP-3 - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Inductance Range 600 to 5000 microH
Inductance Tolerance -30 to 50 (+/- %)
View Details