Abracon, LLC AISC-1008 RF Wirewound AISC-1008-R47J-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008 Application: RF Type: RF Wirewound Rating: N/A Inductance: 470 nH Temperature Rise Current: 0.47 A DC Resistance Max: 1.19 Ω Q: 50 Operating Temperature: -40°C ~ +125°C Tolerance: 5 SRF: 450 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 2.92 mm Width: 2.79 mm Height: 2.29 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008 Application: RF Type: RF Wirewound Rating: N/A Inductance: 470 nH Temperature Rise Current: 0.47 A DC Resistance Max: 1.19 Ω Q: 50 Operating Temperature: -40°C ~ +125°C Tolerance: 5 SRF: 450 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 2.92 mm Width: 2.79 mm Height: 2.29 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AISC-1008 RF Wirewound - AISC-1008-R47J-T - Abracon, LLC
Spicewood, TX, United States
AISC-1008 RF Wirewound
AISC-1008-R47J-T
AISC-1008 RF Wirewound AISC-1008-R47J-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008 Application: RF Type: RF Wirewound Rating: N/A Inductance: 470 nH Temperature Rise Current: 0.47 A DC Resistance Max: 1.19 Ω Q: 50 Operating Temperature: -40°C ~ +125°C Tolerance: 5 SRF: 450 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 2.92 mm Width: 2.79 mm Height: 2.29 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AISC-1008
  • Application: RF
  • Type: RF Wirewound
  • Rating: N/A
  • Inductance: 470 nH
  • Temperature Rise Current: 0.47 A
  • DC Resistance Max: 1.19 Ω
  • Q: 50
  • Operating Temperature: -40°C ~ +125°C
  • Tolerance: 5
  • SRF: 450 MHz
  • Shielding: Non Shielded
  • Mounting: SMD
  • Length/Diameter: 2.92 mm
  • Width: 2.79 mm
  • Height: 2.29 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-10547-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-10547-1-ND
Fixed Inductors 535-10547-1-ND
470nH Unshielded Wirewound Inductor 470mA 1.19Ohm Max 1008 (2520 Metric)

470nH Unshielded Wirewound Inductor 470mA 1.19Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 535-10547-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-10547-6-ND
Fixed Inductors 535-10547-6-ND
470nH Unshielded Wirewound Inductor 470mA 1.19Ohm Max 1008 (2520 Metric)

470nH Unshielded Wirewound Inductor 470mA 1.19Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 535-10547-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-10547-2-ND
Fixed Inductors 535-10547-2-ND
470nH Unshielded Wirewound Inductor 470mA 1.19Ohm Max 1008 (2520 Metric)

470nH Unshielded Wirewound Inductor 470mA 1.19Ohm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AISC-1008-R47J-T 535-10547-1-ND
Product Name AISC-1008 RF Wirewound Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Application RF Choke
Inductance Range 0.4700 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-B21B-D527-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Fixed Inductors - 1712-3627575047C100K-1CT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details