Abracon, LLC Fixed Inductors AISC-1210H-271K-T

Description
270µH Unshielded Wirewound Inductor 80mA 15Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
270µH Unshielded Wirewound Inductor 80mA 15Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - AISC-1210H-271K-T-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
AISC-1210H-271K-T-ND
Fixed Inductors AISC-1210H-271K-T-ND
270µH Unshielded Wirewound Inductor 80mA 15Ohm Max 1210 (3225 Metric)

270µH Unshielded Wirewound Inductor 80mA 15Ohm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number AISC-1210H-271K-T-ND
Product Name Fixed Inductors
Operating Temperature -25 to 85 C (-13 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J332SAL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Molded SMD Inductors - 2176738-3 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0015 microH
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-39N 026011C-39NXJRW , 026011C-39NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details